EN
  • EN
  • DE

UJA1136HW/3V3Y

Part No UJA1136HW/3V3Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC TRANSCEIVER / Automotive PMIC 48-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Current - Supply 2.8mA
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (10x10)
Base Product Number UJA1136
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,568-UJA1136HW/3V3YTR,935296238518,568-UJA1136HW/3V3YCT,568-UJA1136HW/3V3YDKR,UJA1136HW/3V3Y-ND
Standard Package 1,500
Win Source Part Number 1000731-UJA1136HW/3V3Y
Ultra Librarian 3D Model Ultra Librarian UJA1136HW/3V3Y CAD Model

Description

Product Overview: UJA1136HW/3V3Y by NXP

The UJA1136HW/3V3Y is a sophisticated System Basis Chip (SBC) from NXP Semiconductors designed to support automotive applications requiring a high level of integration for power management, diagnostics, and vehicle network communication. This compact and efficient solution is ideal for a wide range of in-vehicle networks, including those that require compliance with stringent automotive safety standards.

Key Features

  • High Voltage Robustness: The UJA1136HW/3V3Y is designed to withstand the harsh electrical environments found in automotive applications, offering excellent EMC performance and ESD protection.
  • Integrated CAN Transceiver: The device includes a high-speed CAN transceiver compliant with the ISO 11898-2 standard, featuring a low-power standby mode with wake-up capability to ensure reliable network communication while minimizing power consumption.
  • Flexible Power Management: With an integrated voltage regulator, the SBC provides a stable 3.3V output for powering microcontrollers and other peripherals, along with various power-saving modes to enhance the overall efficiency of the system.
  • Advanced Safety Features: The UJA1136HW/3V3Y includes safety mechanisms such as window watchdog, fail-safe I/O, and thermal shutdown, which contribute to the system's functional safety and reliability.
  • Diagnostic and Supervision: Comprehensive diagnostic capabilities allow for the monitoring of system voltages, temperatures, and the status of the CAN transceiver to ensure proper operation and facilitate troubleshooting.

Applications

The UJA1136HW/3V3Y is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Why Choose UJA1136HW/3V3Y?

For automotive designers looking for a robust, safe, and efficient power management and networking solution, the UJA1136HW/3V3Y offers a comprehensive feature set that simplifies design and enhances system reliability. Its integration of multiple functions into a single chip reduces the overall component count, which can lead to cost savings and a more compact system design.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9010 $50.7130
32+ $3.2009 $102.4288
49+ $3.1008 $151.9392
67+ $3.0008 $201.0536
87+ $2.9008 $252.3696
116+ $2.6007 $301.6812
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess