EN
  • EN
  • DE

A4916KJPTR-T-2

Part No A4916KJPTR-T-2
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description ASIL BLDC MOSFET GATE DRIVER W/N / Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number A4916
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 620-A4916KJPTR-T-2TR
Standard Package 4,500
Win Source Part Number 1042203-A4916KJPTR-T-2
Ultra Librarian 3D Model Ultra Librarian A4916KJPTR-T-2 CAD Model

Description

The 1042203-A4916KJPTR-T-2 is a fully integrated driver and power stage electronic component designed by Allegro MicroSystems.

  • Application: Automotive
  • Package: Tape & Reel (TR)
  • Temperature Range: -40°C ~ 150°C
  • Sensitivity: 40mV/A
  • Mounting Type: SMD (SMT)
  • Technology: NMOS
  • Voltage Load: Half Bridge (3)
  • Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess