EN
  • EN
  • DE

AD9849KST

Part No AD9849KST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description CCD Signal Processors with Integrated Timing Driver / AFE Video 1 ADC 12bit 3V/3.3V/5V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172452-AD9849KST
Popularity Medium
Supply and Demand Status Limited
Family Name AD9849
Introduction Date October 23, 2001
ECCN EAR99
Country of Origin China, Hong Kong, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9849KST CAD Model

Description

The AD9849KST from Analog Devices Inc. is a sophisticated and versatile CCD (Charge-Coupled Device) signal processor designed for high-resolution imaging applications. This integrated circuit is engineered to deliver exceptional image quality and performance, making it an ideal choice for a wide range of imaging systems including digital cameras, scientific instrumentation, and industrial vision systems.

At the heart of the AD9849KST lies a precision 16-bit analog-to-digital converter (ADC) that ensures accurate digitization of input signals. Coupled with a correlated double sampling (CDS) circuit, the ADC effectively reduces noise and improves dynamic range, thus enhancing the overall image quality. The device also features a programmable gain amplifier (PGA) which can be adjusted to optimize the dynamic range for various lighting conditions.

The AD9849KST supports advanced on-chip features such as black level clamping, which helps in maintaining consistent black levels in the image, and a variable electronic shutter for controlling the exposure in changing lighting environments. Moreover, the device includes a precision timing generator that simplifies the CCD clocking requirements and reduces the need for external components.

The flexibility of the AD9849KST is one of its key strengths. It offers multiple operating modes, which can be selected to match the specific needs of the application. Whether it's high-speed imaging or low-noise performance, this signal processor can be configured to deliver optimal results. Additionally, its low power consumption makes it suitable for portable applications where power efficiency is critical.

In terms of interfacing, the AD9849KST is equipped with a digital interface that allows for easy connection to DSPs and microprocessors, providing a seamless integration path for system designers. The device is packaged in a compact form factor, making it an excellent choice for space-constrained applications.

Overall, the AD9849KST from Analog Devices Inc. represents a powerful solution for high-quality CCD signal processing. Its combination of performance, flexibility, and ease of integration makes it an essential component for anyone looking to develop advanced imaging systems.

You May Also Be Interested in

Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess