EN
  • EN
  • DE

UJA1132HW/FD/5V/0Y

Part No UJA1132HW/FD/5V/0Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE / Automotive PMIC 48-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Current - Supply 2.8mA
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (10x10)
Base Product Number UJA1132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,568-UJA1132HW/FD/5V/0YCT,935304175518,568-UJA1132HW/FD/5V/0YTR,UJA1132HW/FD/5V/0Y-ND,568-UJA1132HW/FD/5V/0YDKR
Standard Package 1,500
Win Source Part Number 1006921-UJA1132HW/FD/5V/0Y
Ultra Librarian 3D Model Ultra Librarian UJA1132HW/FD/5V/0Y CAD Model

Description

Introducing the NXP UJA1132HW/FD/5V/0Y System Basis Chip

Enhance your automotive designs with the robust and versatile UJA1132HW/FD/5V/0Y System Basis Chip (SBC) from NXP Semiconductors. This advanced chip is designed to support the high demands of automotive applications, providing a reliable and efficient solution for power supply and communication interfaces.

Key Features

  • Integrated Power Management: The UJA1132HW/FD/5V/0Y offers a 5V voltage regulator with a dedicated watchdog, ensuring stable and continuous operation. The power management capabilities also include features like undervoltage detection and overtemperature protection, safeguarding the system against common electrical hazards.
  • CAN FD Interface: Equipped with a CAN Flexible Data (FD) rate interface, this SBC allows for high-speed communication up to 5 Mbps, making it suitable for the latest automotive networks that require fast and reliable data exchange.
  • Fail-Safe Operation: The device includes fail-safe features such as a window watchdog, which helps to detect and manage system failures, thereby enhancing the overall safety and reliability of the automotive system it is integrated into.
  • Low Power Modes: To conserve energy, the UJA1132HW/FD/5V/0Y supports various low-power modes, including a Sleep mode and a Standby mode, reducing the power consumption when the vehicle's systems are not in active use.
  • High Temperature Operation: Designed to withstand the harsh conditions of automotive environments, this SBC operates reliably over a wide temperature range, ensuring performance even under extreme thermal conditions.

Applications

The UJA1132HW/FD/5V/0Y is ideal for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)

With its robust design and comprehensive feature set, the NXP UJA1132HW/FD/5V/0Y System Basis Chip is a top choice for automotive engineers looking to improve system performance and reliability. Whether you are developing advanced vehicle control units or seeking to enhance communication within the vehicle's network, this SBC provides the functionality and protection needed for modern automotive systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess