EN
  • EN
  • DE

HMC316MS8TR

Part No HMC316MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC AMP MMIC LNA 5.0-6.0GHZ 8MSOP / RF Mixer IC General Purpose Up/Down Converter 1.5GHz ~ 3.8GHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 1.5GHz ~ 3.8GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC316
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873739-HMC316MS8TR
Ultra Librarian 3D Model Ultra Librarian HMC316MS8TR CAD Model

Description

Product Overview: HMC316MS8TR by Analog Devices Inc.

The HMC316MS8TR is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leader in the design and manufacturing of high-quality integrated circuits. This RF (Radio Frequency) mixer is housed in a compact MSOP8 package, making it suitable for a variety of space-constrained applications that require reliable signal conversion and processing.

Key Features

  • Frequency Range: The HMC316MS8TR operates over a wide frequency range, making it versatile for various RF and IF (Intermediate Frequency) applications. It supports RF/LO frequencies from 1.5 GHz to 4.0 GHz and IF frequencies from DC to 1.5 GHz.
  • Conversion Loss: It boasts a low conversion loss, typically 8 dB, which ensures efficient signal conversion with minimal signal degradation.
  • LO/RF Isolation: The device offers excellent LO (Local Oscillator) to RF isolation of 40 dB, which helps to minimize crosstalk and improve overall system performance.
  • IP3 Performance: The HMC316MS8TR delivers high IP3 (Third Order Intercept Point) performance, which is a critical parameter for linearity and dynamic range in complex signal environments.
  • Package: Enclosed in an MSOP8 (Mini Small Outline Package) that provides a compact footprint for space-sensitive applications.

Applications

The HMC316MS8TR is ideal for a broad range of applications, including:

  • Cellular/PCS/3G infrastructure
  • ISM (Industrial, Scientific, and Medical) band applications
  • Fixed wireless and satellite communications
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC316MS8TR is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance even in demanding conditions. The device's robust design and quality materials contribute to its durability and longevity, making it a trusted choice for engineers and designers seeking a high-quality mixer solution.

For more detailed specifications and application support, customers can access comprehensive technical documentation and support resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.7015
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.1025
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 519 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess