EN
  • EN
  • DE

NSYPLA1274G

Part No NSYPLA1274G
Manufacturer Schneider Electric
Catalog Racks
Description ENCLOSURE GRAY 49.21\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Container Type Enclosure
Size / Dimension 49.213" L x 29.528" W (1250.00mm x 750.00mm)
Height 16.535" (420.00mm)
Area (L x W) 1453in² (9375cm²)
Design Hinged Door
Material Fiberglass/Polyester
Color Gray
Ratings IP65, NEMA 1,2,3,3R,3S,3X,5,12,13
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572136-NSYPLA1274G
Ultra Librarian 3D Model Ultra Librarian NSYPLA1274G CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
RACK FRAME
Need more? Email Us
Bud Industries
CABINET TURNKEY 75.31"X22"X25.5"
Need more? Email Us
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK
Need more? Email Us
Famatel USA
IP55 ABS Junction Box 7 Cones
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Bud Industries
CAB 14" PS 16.06X 21.06 X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 16.060" H (393.70mm x 534.92mm x 407.92mm) Black
Need more? Email Us
Hammond Manufacturing
RACK STEEL 42UX42" / Black Steel Floor Mount Cabinet
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess