EN
  • EN
  • DE

UDA1352HL

Part No UDA1352HL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 48 kHz IEC 60958 audio DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276749-UDA1352HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1352HL CAD Model

Description

The NXP UDA1352HL is a high-performance audio codec that offers an exceptional audio experience for a wide range of applications. This versatile integrated circuit is designed to handle the complex demands of modern audio processing, making it ideal for consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • High-Quality Audio: With its 24-bit resolution and a sampling rate of up to 96 kHz, the UDA1352HL delivers crystal-clear sound quality for both playback and recording.
  • Multiple Audio Inputs and Outputs: This codec supports a variety of audio inputs and outputs, including I2S, analog, and SPDIF, providing flexibility in designing audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1352HL is suitable for battery-powered devices, ensuring longer operation times.
  • Integrated Digital Filters: The device comes with built-in digital filters that help minimize signal distortion and improve audio clarity.
  • Easy Integration: The UDA1352HL is available in a compact LQFP48 package, making it easy to integrate into various circuit board designs.

Applications

The versatility of the UDA1352HL allows it to be used across a diverse range of products. It is particularly well-suited for:

  • Portable audio players
  • Home theater systems
  • Car audio systems
  • Professional audio mixing and recording equipment

Technical Specifications

Parameter Specification
Resolution 24-bit
Sampling Rate Up to 96 kHz
Audio Inputs/Outputs I2S, Analog, SPDIF
Package LQFP48
Power Consumption Low

Overall, the NXP UDA1352HL is a robust audio codec that offers superior sound quality, flexibility, and efficiency, making it an excellent choice for manufacturers and designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4532 $58.8768
58+ $2.0132 $116.7656
89+ $1.9496 $173.5144
123+ $1.8873 $232.1379
159+ $1.8237 $289.9683
212+ $1.6355 $346.7260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess