EN
  • EN
  • DE

MC56F82736VLF

Part No MC56F82736VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX RISC 48KB Flash 3.3V Automotive 48-Pin LQFP Tray / IC MCU 32BIT 48KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787803-MC56F82736VLF
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F82736
Introduction Date September 06, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC56F82736VLF CAD Model

Description

Introducing the NXP MC56F82736VLF Microcontroller

The NXP MC56F82736VLF microcontroller is a state-of-the-art digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is part of the 56F8xxx series, designed to deliver optimal performance for a wide range of applications, including industrial control, automotive systems, and power management solutions.

Key Features of the MC56F82736VLF

  • Advanced DSP Capabilities: At the heart of the MC56F82736VLF is a powerful 32-bit DSP core, which provides high-speed mathematical processing capabilities essential for real-time signal processing tasks.
  • Enhanced MCU Functionality: Alongside the DSP core, the device features a rich set of MCU peripherals, enabling a wide range of control-oriented capabilities.
  • Memory and Storage: The MC56F82736VLF comes equipped with 128 KB of flash memory and 20 KB of RAM, providing ample space for complex algorithms and application code.
  • Flexible Clock Options: With multiple clocking options, including a phase-locked loop (PLL), the microcontroller can be finely tuned for precise timing requirements.
  • Robust I/O and Connectivity: The device offers a variety of I/O options, including PWM channels, analog-to-digital converters (ADCs), and communication interfaces such as SPI, I2C, and UART, making it highly versatile in interfacing with other components and systems.
  • Low Power Consumption: Designed for efficiency, the MC56F82736VLF operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications and Use-Cases

The NXP MC56F82736VLF is an excellent choice for engineers and designers looking to integrate advanced control and signal processing capabilities into their products. Its combination of DSP and MCU features make it particularly well-suited for applications such as motor control, power conversion, sensor data processing, and audio processing, where precision and efficiency are paramount.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MC56F82736VLF is no exception. Built to meet the rigorous demands of modern electronic systems, this microcontroller ensures long-term performance and stability for your critical applications.

Whether you're designing sophisticated industrial machinery or innovative consumer electronics, the NXP MC56F82736VLF provides the computational power, flexibility, and reliability needed to drive your project forward.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4597 $60.0567
26+ $4.4797 $116.4722
40+ $4.3397 $173.5880
56+ $4.1997 $235.1832
72+ $4.0597 $292.2984
96+ $3.6398 $349.4208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,482 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess