EN
  • EN
  • DE

LTC4420CMSE#PBF

Part No LTC4420CMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SOURCE SELECTOR SWITCH 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Current - Output (Maximum) 1.6A
Operating Supply Current 3.6μA
Operating Supply Voltage 1.8 V ~ 18 V
Applications Battery Backup
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP
Win Source Part Number 784165-LTC4420CMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4420CMSE#PBF CAD Model

Description

Product Overview: LTC4420CMSE#PBF

The LTC4420CMSE#PBF is a robust power path controller designed by Linear Technology, now part of Analog Devices, to ensure seamless transition between two power sources. This advanced component is engineered to provide a reliable solution for systems that require a backup power supply to maintain uninterrupted operation.

Key Features

  • Automatic Switching: The LTC4420CMSE#PBF automatically switches between the primary and secondary power supplies when it detects a failure or a significant drop in the primary source, without causing any interruption to the load.
  • Wide Voltage Range: It is capable of operating over a wide voltage range, accommodating input voltages from 2.5V to 18V, making it suitable for a variety of applications.
  • Low Loss: The device features low-loss N-channel MOSFETs that ensure high efficiency and minimal power dissipation during operation.
  • Fast Switching: The LTC4420CMSE#PBF boasts fast switching capability, which is crucial for applications that cannot tolerate long switchover delays.
  • Reverse Blocking: It includes reverse blocking protection that prevents reverse current from flowing when the secondary source is at a higher voltage than the primary source.
  • Adjustable Under-Voltage Lockout: The under-voltage lockout threshold is adjustable, providing flexibility to set the voltage level at which the switch occurs based on system requirements.

Applications

Due to its versatility and reliability, the LTC4420CMSE#PBF is ideal for various applications, including:

  • Redundant power supply systems
  • Portable and battery-powered equipment
  • Industrial and automotive systems
  • Medical devices with critical power requirements
  • Uninterruptible power supplies (UPS)

Product Specifications

The LTC4420CMSE#PBF is packaged in a compact 16-lead MSOP, which is suitable for space-constrained applications. It is characterized for operation from -40°C to 125°C temperature range, ensuring reliability across various environments. The part number indicates the product is provided in a lead-free finish, adhering to RoHS standards for environmental compliance.

With its combination of features, the LTC4420CMSE#PBF is a high-performance solution for managing dual power sources in critical systems, ensuring continuous operation and protection against power anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1178 $53.0026
40+ $2.5582 $102.3280
61+ $2.4782 $151.1702
84+ $2.3983 $201.4572
108+ $2.3184 $250.3872
145+ $2.0785 $301.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess