Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type ADPCM
Interface ADPCM, PCM
Clock Rate 10MHz
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number DS2167
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586403-DS2167
Ultra Librarian 3D Model Ultra Librarian DS2167 CAD Model

Description

Maxim Integrated DS2167 T1/J1 Single-Chip Transceiver

The Maxim Integrated DS2167, also known as the T1/J1 Single-Chip Transceiver, is a highly integrated circuit designed for T1 and J1 telecommunication applications. This powerful chip combines a line driver, receiver, and framer into a single, compact package, making it an ideal solution for network interface cards, digital loop carrier systems, and T1 channel service units/data service units (CSU/DSUs).

Key Features

  • Integrated Line Transceiver: The DS2167 includes a complete bipolar transmitter and receiver for T1 and J1 applications, capable of interfacing directly with the transformer-coupled line.
  • Framer Functionality: The device incorporates a full-featured framer that supports D4, ESF, and SF framing formats, providing versatility for various communication standards.
  • Programmable Outputs: It offers programmable pulse shapes for the transmitter output, ensuring compatibility with a range of communication requirements and standards.
  • Easy Configuration: Configuration of the DS2167 is simplified with a parallel microprocessor interface, allowing for straightforward integration into system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2167 operates with a single 5V supply, minimizing power consumption for energy-sensitive applications.
  • Robust Feature Set: The chip includes a variety of features such as line build-out (LBO) and receiver equalization, loss of signal (LOS) detection, and error detection capabilities, enhancing the reliability and functionality of the transceiver.

Applications

The DS2167 is suitable for a wide range of telecommunications equipment, including but not limited to:

  • T1 and J1 network interface cards (NICs)
  • Digital loop carrier systems
  • Channel service units/data service units (CSU/DSUs)
  • Integrated access devices (IADs)
  • Signal repeaters and regenerators

This Maxim Integrated transceiver is an excellent choice for designers seeking a reliable, high-performance solution for T1 and J1 communication systems. Its integration of multiple functions into a single chip not only conserves board space but also simplifies design and enhances overall system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SIGMADSP 175MHZ 100LQFP /
Lowest to $20.9326
ECAD model for ADAU1446YSTZ-3A-RL
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
ECAD model for AD21573WCBCZ502-RL
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
ECAD model for SM320DM6446AZWTA
Analog Devices Inc.
SIGMA DSP AUDIO PROCESSOR
Need more? Email Us
ECAD model for ADADN8080BCBZRL
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $5.4460
ECAD model for CS48520-CQZR
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $58.0227
ECAD model for TMS320C5420GGUR200
NXP / Nexperia
SOFTWARE DEFINED RADIO
Need more? Email Us
ECAD model for SAF7770EL/101S120Y
Freescale Semiconductor - NXP
IC MCU 16BIT 48KB FLASH 64LQFP / 56800E series Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 64-LQFP (10x10)
Lowest to $11.5569
ECAD model for MC56F8247VLHR
NXP / Nexperia
DSP 1GHZ HI-TEMP 783BGA
Need more? Email Us
ECAD model for PC8144TVT1000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention