EN
  • EN
  • DE
  • IT

UDA1320A

Part No UDA1320A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-cost stereo filter DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276730-UDA1320A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1320A CAD Model

Description

The NXP UDA1320A is a high-performance stereo audio codec designed for a wide range of audio applications. This integrated circuit is part of NXP's extensive line of audio products, known for their reliability and superior sound quality. The UDA1320A is specifically engineered to provide a complete audio solution for systems requiring analog-to-digital and digital-to-analog conversion capabilities.

Key Features

  • High-Quality Audio Performance: With its 24-bit resolution and sampling rates up to 48 kHz, the UDA1320A delivers crystal-clear sound quality for both playback and recording.
  • Multiple Audio Interfaces: It supports I²S-bus, LSB-justified, MSB-justified, and DSP digital audio interfaces, ensuring compatibility with a broad range of microprocessors and DSPs.
  • Integrated Filters: The codec includes on-chip digital de-emphasis, a mute function, and programmable filters for sound customization.
  • Low Power Consumption: Designed for power-sensitive applications, the UDA1320A features a low-power consumption mode, making it ideal for portable devices.
  • Flexible Input and Output Options: It comes with multiple analog inputs and outputs, including a microphone input and a headphone driver, providing versatility in connectivity.

Applications

The NXP UDA1320A is well-suited for a variety of audio applications, including:

  • Portable audio devices
  • MP3 players
  • Home audio systems
  • Car audio systems
  • Audio sections in AV equipment
  • USB audio devices

Technical Specifications

The UDA1320A operates over a supply voltage range of 2.7V to 3.6V and is available in both a 28-pin SSOP and a 32-pin LQFP package. It also features an extended temperature range, making it suitable for industrial applications.

Conclusion

The NXP UDA1320A stands out for its exceptional audio quality, versatility, and energy efficiency. Whether for personal entertainment or professional audio systems, the UDA1320A codec offers a robust solution for high-fidelity audio processing. Its comprehensive feature set and flexible design make it a go-to choice for designers and engineers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess