Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 4.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 270pF @ 100V
Vgs (Maximum) 30V
Power Dissipation (Maximum) 25W (Tc)
Rds On (Maximum) @ Id, Vgs 1.6 Ohm @ 2A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260979-STF6N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STF6N80K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STF6N80K5 CAD Model

Description

The STF6N80K5 is a cutting-edge N-channel Power MOSFET presented by STMicroelectronics, renowned for its proficiency in semiconductor solutions. This device is a part of the SuperMESH™ K5 family, which is celebrated for its exceptional energy efficiency and thermal performance. It is housed in a TO-220FP package, a widely used form factor for power devices that require a good balance between thermal performance and size.

Key Features

  • High Voltage Capability: The STF6N80K5 operates at a robust 800 V, making it suitable for high voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 1.7 Ω, this Power MOSFET ensures minimal voltage drop and power loss during operation.
  • High Current Handling: This device can handle continuous currents up to 5 A, making it a reliable choice for demanding power applications.
  • Reduced Gate Charge: The design focuses on achieving a low gate charge, which translates to reduced switching losses and improved overall efficiency.
  • Enhanced Body Diode: The fast and robust body diode is an asset when dealing with freewheeling and hard-switching applications.

Applications

The STF6N80K5 is versatile and can be used in a variety of applications. Its high voltage and current capabilities make it ideal for:

  • Switching power supplies
  • Power adapters
  • LED lighting solutions
  • Power factor correction circuits
  • Motor drives
  • And other power management tasks where efficiency is paramount.

Performance and Reliability

STMicroelectronics ensures that the STF6N80K5 meets the highest standards of performance and reliability. The device's robust design enables it to perform consistently across a wide range of temperatures and operating conditions, making it a dependable choice for industrial and commercial power applications.

Environmental and Quality Certifications

The STF6N80K5 complies with various environmental and quality standards, reflecting STMicroelectronics' commitment to sustainability and excellence. Customers can trust this Power MOSFET to deliver not only in terms of performance but also in environmental stewardship.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 200M
Need more? Email Us
ECAD model for BLP05H635XRY
Infineon Technologies
MOSFET N-CH 650V 5.2A SOT223 / N-Channel 650 V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223
Need more? Email Us
ECAD model for IPN65R1K5CEATMA1
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.3GHZ 700MA
Need more? Email Us
ECAD model for BLF644PU
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
NXP / Nexperia
RF MOSFET LDMOS 12.5V TO270-4
Need more? Email Us
ECAD model for AFT05MP075GNR1
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7499 $53.7495
12+ $8.8204 $105.8448
18+ $8.5448 $153.8064
25+ $8.2691 $206.7275
32+ $7.9935 $255.7920
42+ $7.1666 $300.9972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 380 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention