EN
  • EN
  • DE

93C66C-E/SN

Part No 93C66C-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) Microwire 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C66C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C66C-E/SN-NDR
Standard Package 100
Win Source Part Number 1320870-93C66C-E/SN
Ultra Librarian 3D Model Ultra Librarian 93C66C-E/SN CAD Model

Description

The 93C66C-E/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider in smart, connected, and secure embedded control solutions. This device offers a robust storage solution for applications that require data retention without power and is designed to provide a reliable non-volatile memory storage.

Key Features

  • Memory Size: The 93C66C-E/SN provides a 4K-bit of memory size, which is organized as 256 x 16-bit or 512 x 8-bit, selectable via a simple instruction set.
  • Interface: This device operates via a three-wire serial interface, which is SPI compatible, ensuring easy integration with most microcontrollers.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.
  • Package: It comes in a small-outline, narrow-body 8-pin (SN) package, which is suitable for space-constrained applications.
  • Temperature Range: The device can operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Write Protection: It features write protection mechanisms, including hardware and software data protection, to prevent inadvertent writes and data corruption.
  • Endurance: The EEPROM boasts a high write endurance with 1,000,000 write cycles and a data retention period of over 200 years, ensuring the longevity of stored data.

Applications

The 93C66C-E/SN is ideal for a wide array of applications where reliable and secure data storage is paramount. It is commonly used in:

  • Industrial controls
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable electronics

Conclusion

With its robust feature set, the 93C66C-E/SN from Microchip Technology provides designers with a flexible and reliable EEPROM solution for their data storage needs. Its compatibility with serial interface protocols, along with its small footprint and wide operating range, make it an excellent choice for a multitude of applications that require long-term data retention without the need for a continuous power supply.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,919 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess