EN
  • EN
  • DE

UBA2213BT/N1,518

Part No UBA2213BT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE CFL 14SOIC / Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number UBA2213
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937997-UBA2213BT/N1,518
Ultra Librarian 3D Model Ultra Librarian UBA2213BT/N1,518 CAD Model

Description

The UBA2213BT/N1,518 is an advanced Integrated Circuit (IC) solution designed by NXP Semiconductors, specifically tailored for driving fluorescent lamps. This high-efficiency driver IC is part of NXP's broad portfolio of lighting solutions that aim to enhance the performance and lifetime of lighting systems while reducing their overall energy consumption.

Key Features

  • High Voltage Process: Manufactured using a high-voltage silicon process, the UBA2213BT/N1,518 is capable of withstanding the significant voltage levels typically associated with fluorescent lamp applications.
  • Integrated Half-Bridge Controller: The IC includes a half-bridge controller with a high and low side driver, which facilitates the efficient operation of the lamp.
  • Preheat and Dimming Capabilities: It supports preheat function for lamp ignition without stress, and provides smooth dimming control to adjust lamp brightness levels, enhancing user comfort and extending lamp life.
  • Protection Features: Equipped with multiple protection features such as overcurrent protection, undervoltage lockout, and overtemperature shutdown, the UBA2213BT/N1,518 ensures safe operation and reliability.

Applications

The UBA2213BT/N1,518 is ideal for various lighting applications including:

  • General lighting systems
  • Architectural lighting
  • Backlighting for LCD monitors and televisions
  • Emergency lighting

Benefits

Implementing the UBA2213BT/N1,518 in your lighting solutions provides several benefits:

  • Energy Efficiency: The IC's design enables efficient energy use, which translates to cost savings and a reduced environmental impact.
  • Performance: High performance and reliability are hallmarks of this driver IC, ensuring optimal operation of fluorescent lamps.
  • Longevity: With features that minimize wear and tear on lamps, the UBA2213BT/N1,518 contributes to longer lamp life and reduced maintenance costs.

Technical Specifications

For detailed technical specifications, refer to the UBA2213BT/N1,518 datasheet available on the NXP Semiconductors website. This document provides comprehensive information on electrical characteristics, pin configurations, and application guidelines necessary for designers and engineers to incorporate the IC into their lighting systems effectively.

You May Also Be Interested in

Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
Lowest to $1.3456
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess