Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CCFL Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 12.4 V to 13.6 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 385381-UBA2070P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2070P CAD Model

Description

Product Overview: UBA2070P from NXP

The UBA2070P is a high-voltage Integrated Circuit (IC) produced by NXP Semiconductors, designed specifically for driving Cold Cathode Fluorescent Lamps (CCFLs) and external Electrode Fluorescent Lamps (EEFLs). This IC is ideal for use in a variety of lighting applications, particularly those found in LCD backlights for monitors and TVs, where consistent and reliable illumination is necessary.

Key Features

  • High Voltage Capability: The UBA2070P is capable of handling high voltages, which is essential for driving fluorescent lamps that require a significant initial strike voltage to start.
  • Integrated Half-Bridge Controller: It includes an integrated half-bridge controller that simplifies the design and reduces the number of external components required.
  • Dimming Functionality: The IC supports both analog and pulse-width modulation (PWM) dimming control, allowing for adjustable brightness levels, which can enhance the user experience and save energy.
  • Protection Features: The UBA2070P comes with built-in protection features, including overvoltage, undervoltage, and overtemperature protection, ensuring the longevity and safety of the application.

Applications

The versatility of the UBA2070P makes it suitable for a broad range of lighting applications. Its primary use is in the backlighting systems of LCD panels, but it can also be found in lighting fixtures that utilize CCFL or EEFL technology.

Technical Specifications

  • Supply Voltage Range: 9 V to 18 V
  • Operating Frequency: Up to 100 kHz
  • High Voltage: Capable of driving lamps with voltages in the range of hundreds of volts
  • Dimming Control: Analog and PWM
  • Package: SO16

The UBA2070P by NXP Semiconductors is an efficient and robust solution for driving fluorescent lamps in a variety of lighting applications. Its high-voltage capability, integrated half-bridge controller, and dimming functionality, combined with its protection features, make it a reliable choice for designers looking to enhance the performance and safety of their lighting systems.

You May Also Be Interested in

Maxim Integrated
EL Lamp Driver 5.5V 24-Pin TQFN EP / IC LAMP DVR EL QUAD HV 24TQFN
Lowest to $0.6655
ECAD model for MAX14521EETG+
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT1186FIS#PBF
Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
Fairchild/ON Semiconductor
IC BALLAST CTRL CFL 8-DIP / Electronic Ballast Controller 14V 57.3KHz 8-Pin PDIP Tube
Need more? Email Us
ECAD model for FAN7710VLN
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4760
ECAD model for HV825MG-G
Linear Technology
IC CTRLR CCFL SGL/MULT HP 16SSOP
Lowest to $11.4948
ECAD model for LT1768CGN#TRPBF
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.6557
ECAD model for FAN7710N

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention