EN
  • EN
  • DE

UBA2015T/1,118

Part No UBA2015T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL/TL CNTRL 600V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CFL/TL Controller Controller - No 20-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name UBA201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935295257118, UBA2015T1118
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901660-UBA2015T/1,118
Ultra Librarian 3D Model Ultra Librarian UBA2015T/1,118 CAD Model

Description

The UBA2015T/1,118 is a cutting-edge high-voltage Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in the semiconductor industry. This IC is specifically tailored for driving fluorescent lamps with precision and efficiency, making it an ideal choice for lighting applications such as LCD backlights, professional lighting systems, and general-purpose illumination.

Key Features

  • Versatile Control: The UBA2015T/1,118 offers a flexible control system for preheat, ignition, and run modes to ensure optimal performance and extended lamp life.
  • High Voltage: Capable of withstanding high voltages, this IC is well-suited for the demands of fluorescent lamp driving.
  • Energy Efficient: Designed with energy efficiency in mind, it helps to reduce power consumption and contribute to greener lighting solutions.
  • Protection Features: It includes various protection mechanisms such as overvoltage, undervoltage, and overtemperature protections to safeguard the IC and the lamp during operation.
  • Dimming Capability: The IC supports dimming functions, allowing for adjustable brightness levels which can lead to further energy savings and comfort.

Applications

The versatility of the UBA2015T/1,118 makes it suitable for a broad range of applications. It is commonly used in:

  • LCD backlighting systems for TVs, monitors, and laptops
  • Professional lighting setups requiring reliable and consistent performance
  • General-purpose lighting fixtures that benefit from energy savings and long life

Technical Specifications

The UBA2015T/1,118 operates within a specific range of parameters to ensure its reliability and performance. Some of its key technical specifications include:

  • Supply Voltage: Specified according to the datasheet
  • Operating Frequency: Optimal frequency range for driving fluorescent lamps
  • Package: Provided in a standard package that facilitates easy integration into lighting systems

For detailed technical information, designers and engineers are encouraged to consult the official NXP datasheets and application notes available for the UBA2015T/1,118.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess