Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Surge Components
Win Source Part Number 1121800-1N4740
Manufacturer Homepage www.surgecomponents.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4740 CAD Model

Description

The 1N4740 is a Zener diode manufactured by Surge Components. Zener diodes are silicon semiconductor devices that allow current to flow in either direction, but are designed to conduct in the reverse direction when a certain voltage is reached. This characteristic makes them ideal for voltage regulation and surge protection in electronic circuits.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Reference Voltage: Provides a stable reference voltage for comparison in control circuits.
  • Metering Circuits: Used for precise voltage detection in measuring instruments.

Features:

  • Precise Zener Voltage: Offers a well-defined reverse breakdown voltage for accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is in the blocking state.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Response Time: Quickly responds to voltage changes, providing effective protection.
  • Small Package Size: Compact design allows for easy integration into various circuits.

Benefits:

  • Stable Voltage Output: Provides a consistent voltage level, ensuring reliable circuit performance.
  • Protection Against Damage: Prevents damage to sensitive components from voltage surges.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and surge protection.

The 1N4740 Zener diode is a versatile component used in a wide range of electronic applications. Its precise Zener voltage, low leakage current, and high surge current capability make it an ideal choice for voltage regulation and surge protection. The 1N4740 has a nominal Zener voltage of 10V and a power dissipation of typically 1W. Detailed specifications can be found in the manufacturer's datasheet, including tolerances on the Zener voltage and the maximum reverse leakage current. These diodes are commonly used in power supplies, telecommunications equipment, and consumer electronics to ensure stable and reliable operation.

You May Also Be Interested in

Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention