Products specifications Report Issue?

Win Source Part Number WS1197099-U-MULTILINK-FX
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Development Boards, Kits, Programmers Programmers, Emulators, and Debuggers
Series USB Multilink
Package Bulk
Product Status Active
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products ARM®, ARM® Cortex® and Other Devices
Contents Board(s), Cable(s)
Ultra Librarian 3D Model Ultra Librarian U-MULTILINK-FX CAD Model

Description

The U-MULTILINK-FX is a robust and versatile development interface from NXP Semiconductors designed to streamline the process of programming and debugging a wide range of NXP microcontroller and microprocessor units. As a high-speed USB device, the U-MULTILINK-FX provides an easy-to-use connectivity solution between your computer and the target hardware, ensuring a smooth and efficient development experience.

Key Features and Benefits

  • Universal Support: The U-MULTILINK-FX is compatible with many of NXP's ARM Cortex, Power Architecture, ColdFire V1/ColdFire+ V1/V2-4, Qorivva 55xx/56xx, Kinetis, DSC, S12Z, HCS08, RS08, HC(S)12(X), and S32 microcontrollers, making it a versatile tool for a broad range of development projects.
  • High-Speed Interface: With a high-speed USB 2.0 interface, the U-MULTILINK-FX ensures quick data transfer rates, significantly reducing programming and debugging time.
  • Easy to Use: The interface requires no external power supply and can be easily connected to the target device, offering a plug-and-play experience for developers.
  • Advanced Debugging: It features advanced debugging capabilities, including run control and easy flash programming, which help developers to quickly identify and resolve issues within their code.
  • Firmware Upgradability: The U-MULTILINK-FX's firmware is fully upgradable, ensuring compatibility with future devices and longevity of the development tool.

Applications

The U-MULTILINK-FX is an indispensable tool for developers working on a variety of applications, including industrial control, automotive systems, consumer electronics, wireless infrastructure, and medical devices. Its ability to support a wide range of devices makes it an excellent choice for development teams looking for a single interface to cover multiple product lines.

Included in the Box

  • U-MULTILINK-FX Universal Multilink Development Interface
  • USB Cable
  • Warranty Card
  • Quick Start Guide

With its combination of universal support, speed, and advanced features, the U-MULTILINK-FX is a powerful tool for accelerating development cycles and bringing high-quality NXP-based products to market faster.

You May Also Be Interested in

Digilent, Inc.
JTAG-SMT3-NC: SURFACE-MOUNT PROG
Need more? Email Us
ECAD model for 410-357-B
Microchip Technology
EMU FOR SAM AND AVR MCU KIT
Need more? Email Us
ECAD model for ATATMEL-ICE
STMicroelectronics
DEBUGGER/PROGRAMMER STM8 STM32 / STM8/STM32 Microcontroller Debugger/Programmer
Lowest to $58.4036
ECAD model for ST-LINK/V2
NXP / Nexperia
USB MULTILINK PROGRAMMER
Lowest to $638.8222
ECAD model for U-MULTILINK
Linear Technology
SERIAL PROGRAMMER ETERNA / LTC5800/LTP5900/LTP5901/LTP5902 802.15.4 LR-WPAN USB Interface Programmer
Need more? Email Us
ECAD model for DC9010B
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
ECAD model for R0E00008AKCE00
Digilent, Inc.
JTAG-SMT2 SURFACE-MOUNT PROGRAMR
Lowest to $117.4243
ECAD model for 410-251-B
Analog Devices Inc.
EMULATOR BLACKFIN
Need more? Email Us
ECAD model for ADZS-ICE-2000
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
ECAD model for TOOLSTICK520PP

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention