EN
  • EN
  • DE

TYN20B-800T

Part No TYN20B-800T
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description SCR 800V 210A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 32mA
Voltage - On State (Vtm) (Max) 1.5V
Current - On State (It (AV)) (Max) 12.7A
Current - On State (It (RMS)) (Max) 20A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 210A, 231A
SCR Type Standard Recovery
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package D2PAK
Win Source Part Number 213612-TYN20B-800T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TYN20B-800T CAD Model

Description

The TYN20B-800T is a state-of-the-art SCR (Silicon Controlled Rectifier) designed and manufactured by NXP Semiconductors. This robust thyristor is engineered to provide optimal performance in a variety of applications that require phase control and rectified current. It is particularly well-suited for use in motor control circuits, lighting dimmers, and as a switch in power supplies.

Key Features

  • Voltage Capability: The device can handle voltages up to 800V, making it suitable for a wide range of industrial applications.
  • Current Rating: With an on-state RMS current of 20A, the TYN20B-800T can manage significant power levels, ensuring reliable operation in demanding conditions.
  • Gate Trigger Current: The SCR has a sensitive gate with a low trigger current, ensuring that it can be easily controlled by digital circuits or microcontrollers.
  • High Surge Capability: It can withstand surge currents, providing reliable performance and protection against current spikes.
  • Thermal Performance: The device features excellent thermal characteristics, allowing for efficient heat dissipation and stable operation over a wide temperature range.

Applications

The TYN20B-800T is versatile and can be utilized in a variety of electronic circuits. Its main applications include:

  • Motor Control: For controlling the speed and torque of electric motors.
  • Power Supplies: As a switch in power supply units, ensuring effective control of power delivery.
  • Lighting Control: In dimming circuits for incandescent or halogen lamps.
  • Industrial Machines: As part of the control systems for various industrial machinery.

Product Reliability

NXP's TYN20B-800T is built to last, with a rugged design that ensures a long operational lifespan even under harsh conditions. It is compliant with industry standards for safety and performance, making it a reliable choice for designers and engineers looking for a high-quality SCR.

Conclusion

With its combination of high voltage and current ratings, sensitive gate triggering, and strong surge handling capabilities, the TYN20B-800T from NXP is an excellent choice for anyone in need of a reliable and efficient SCR for their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8706 $58.4472
29+ $3.9963 $115.8927
45+ $3.8716 $174.2220
62+ $3.7468 $232.3016
80+ $3.6221 $289.7680
107+ $3.2467 $347.3969
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess