EN
  • EN
  • DE

TL74F30D

Part No TL74F30D
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099590-TL74F30D
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL74F30D CAD Model

Description

Introducing the NXP TL74F30D: A High-Performance Logic Gate

The NXP TL74F30D is a cutting-edge logic gate that combines functionality and efficiency, making it an ideal choice for a wide range of electronic applications. Designed by NXP Semiconductors, a leader in the industry, this product is a testament to the company's commitment to innovation and quality in the field of integrated circuits.

Key Features of the NXP TL74F30D

  • Logic Type: The TL74F30D is an 8-input NAND gate, a fundamental component in digital electronics used for creating complex logic circuits. Its high-input feature allows for the integration of multiple signals into a single output decision, simplifying circuit design.
  • Package: Encased in a compact SOIC-14 package, the TL74F30D is designed for space-efficient PCB layouts. This small outline integrated circuit ensures a minimal footprint, making it suitable for high-density applications.
  • Supply Voltage Range: Operating on a wide supply voltage range from 2.0V to 6.0V, the TL74F30D offers versatility for various power environments, ensuring compatibility with both low-power and standard digital systems.
  • High-Speed Performance: With its fast propagation delay, the TL74F30D ensures quick response times, which is crucial for high-speed computing and real-time applications.
  • Low Power Consumption: Designed for energy efficiency, this logic gate minimizes power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Temperature Range: The TL74F30D operates within an extended temperature range, ensuring reliability and stable performance across diverse environmental conditions.

Applications

The versatility of the NXP TL74F30D allows it to be used in a variety of electronic systems, including:

  • Computing devices where complex logic processing is required
  • Industrial control systems that demand high reliability and precision
  • Consumer electronics where power efficiency is essential
  • Telecommunications equipment that requires fast signal processing

With its robust design and high functionality, the NXP TL74F30D is a superior choice for designers and engineers looking to enhance their digital systems. Its integration of multiple inputs and high-speed operation make it a cornerstone component in the development of sophisticated electronic solutions.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess