Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389106-UPA1702G-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1702G-E2 CAD Model

Description

The UPA1702G-E2 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It's designed for switching and load switch applications.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Portable Devices
  • Small Signal Amplification

Features

  • Low on-state resistance: Reduces power loss during conduction.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Surface mount package: Allows for automated assembly and compact designs.
  • 2.5V drive
  • Pb-free plating

Benefits

  • Improved energy efficiency: Lower on-resistance means less power dissipation and higher efficiency.
  • Reduced heat generation: Minimizing power loss reduces heat generation, simplifying thermal management.
  • Compact design: The small surface-mount package facilitates high-density circuit designs.
  • Increased system reliability: Stable performance across a range of operating conditions enhances overall system reliability.
  • Simplified assembly: Surface mount package enables automated assembly lines reducing manufacturing costs.

Additional Details

The UPA1702G-E2 offers a low gate charge, contributing to its fast switching speed. It is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact electronic devices. The specific on-resistance (Rds(on)) and gate charge (Qg) values can vary slightly depending on the exact production lot, and should be verified in the manufacturer's datasheet for specific application requirements. Always consult the official Renesas datasheet for the most current and precise specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U6204B-CFLG3
Atmel
Need more? Email Us
ECAD model for U2321B-AFPGB
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
ECAD model for U0402FC36C
ON Semiconductor
Need more? Email Us
ECAD model for U1620
ELAN Microelectronics
Need more? Email Us
ECAD model for U8911-BL011
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA2136PC
Fairchild/ON Semiconductor
DUAL AUDIO OPERATIONAL AMPLIFIER / PREAMPLIFIER
Need more? Email Us
ECAD model for UA739PC
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA201HC
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER TYPE (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
Need more? Email Us
ECAD model for U5GWJ2C48C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention