EN
  • EN
  • DE

TJA1441AT/0Z

Part No TJA1441AT/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED CAN TRANSCEIVER WITH / 1/1 Transceiver Half CAN 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Other Names 935384785431,568-TJA1441AT/0ZTR,568-TJA1441AT/0ZDKR,568-TJA1441AT/0ZCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261577-TJA1441AT/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1441AT/0Z CAD Model

Description

The TJA1441AT/0Z is a cutting-edge high-speed Controller Area Network (CAN) transceiver from NXP Semiconductors. This device is designed to provide a reliable interface between the CAN protocol controller and the physical two-wire CAN bus. It is well-suited for automotive applications and industrial automation systems where high-speed data communication is crucial.

Key Features

  • High-Speed CAN Interface: The TJA1441AT/0Z supports CAN protocols up to 1 Mbps, making it ideal for applications that require fast and efficient communication.
  • Improved Electromagnetic Compatibility (EMC): With features such as an integrated ESD protection circuit, this device offers enhanced EMC performance, ensuring reliable operation in electrically noisy environments.
  • Low-Power Mode: The transceiver includes a low-power standby mode with remote wake-up capability, significantly reducing the power consumption when the network is idle.
  • Thermal Protection: The device is equipped with thermal protection that disables the transmitter in case of excessive temperature rise.
  • Robust Construction: The TJA1441AT/0Z is designed to withstand the harsh conditions of automotive applications, including those related to voltage and temperature extremes.

Applications

The TJA1441AT/0Z is primarily used in automotive networks for diagnostics, infotainment systems, and advanced driver assistance systems (ADAS). It is also applicable in industrial automation settings where robust and reliable high-speed data communication is necessary.

Technical Specifications

The device operates over a wide supply voltage range and is characterized by its low current consumption. It is compliant with the ISO 11898-2:2016 standard and compatible with ISO 11898-5:2007. The TJA1441AT/0Z comes in a small-footprint SOIC8 package, making it easy to integrate into various circuit designs.

Conclusion

With its robust design, advanced features, and compliance with industry standards, the NXP TJA1441AT/0Z high-speed CAN transceiver is an excellent choice for designers looking to implement reliable data communication in automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8843 $56.5290
65+ $1.5461 $100.4965
105+ $1.4978 $157.2690
140+ $1.4495 $202.9300
180+ $1.4012 $252.2160
240+ $1.2562 $301.4880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess