EN
  • EN
  • DE

SN74BCT574NSRE4

Part No SN74BCT574NSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77 MHz
Max Propagation Delay @ V, Max CL 8.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 mA
Input Capacitance 5.5 pF
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258520-SN74BCT574NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT574NSRE4 CAD Model

Description

The SN74BCT574NSRE4 is a high-quality Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the 74BCT family and is well-suited for a wide range of applications in digital systems where the flow of data needs to be controlled and stored temporarily.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The SN74BCT574NSRE4 is designed to capture data on the posedge of the clock signal, ensuring synchronized data storage.
  • 3-State Outputs: This feature allows the outputs to be set in a high impedance state, facilitating bus-oriented applications by enabling multiple devices to share the same output lines.
  • Wide Operating Voltage Range: The device supports a flexible voltage range, typically from 4.5V to 5.5V, accommodating various system power requirements.
  • High Drive Capability: With its ability to drive heavy loads, the SN74BCT574NSRE4 is capable of handling significant output current, making it suitable for driving other logic circuits.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for energy-efficient designs.

Applications

The SN74BCT574NSRE4 is versatile and can be used in a variety of applications, including:

  • Data storage and transfer in computer systems
  • Buffering and interfacing in bus-oriented systems
  • Communication systems requiring temporary data storage
  • Industrial control systems where reliable data handling is crucial

Package and Quality

Enclosed in a robust 20-pin plastic SOP (Small Outline Package), the SN74BCT574NSRE4 offers a compact footprint for space-constrained applications. Texas Instruments ensures that this product meets high standards of quality and reliability, making it a preferred choice for professional electronic designs.

Ordering and Availability

For purchasing information and to check the availability of the SN74BCT574NSRE4, visit the Texas Instruments website or contact authorized distributors. Texas Instruments provides comprehensive support, including technical documentation, reference designs, and customer service to assist with any design needs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess