EN
  • EN
  • DE

DSC1104BI2-100.0000

Part No DSC1104BI2-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ HCSL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1104
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name DSC1104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917550-DSC1104BI2-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1104BI2-100.0000 CAD Model

Description

Microchip Technology's DSC1104BI2-100.0000 High Precision Oscillator

The DSC1104BI2-100.0000 is a state-of-the-art precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for high-performance applications that require tight frequency stability and low jitter, the DSC1104BI2-100.0000 is an ideal solution for a wide range of electronic systems.

Operating at a frequency of 100 MHz, this MEMS (Micro-Electro-Mechanical Systems) oscillator offers exceptional reliability and robustness compared to traditional crystal oscillators. The DSC1104BI2-100.0000 is engineered to withstand harsh environmental conditions, including high levels of shock, vibration, and extreme temperatures, making it suitable for industrial, automotive, and aerospace applications where dependability is paramount.

With its integrated Phase-Locked Loop (PLL) circuitry, the DSC1104BI2-100.0000 achieves low phase noise and reduced jitter, which is critical for high-speed digital signal processing, networking, and communication systems. This precision oscillator also exhibits excellent frequency stability, ensuring minimal frequency deviation over time and temperature variations, thus providing consistent performance without the need for frequent recalibration.

The compact surface-mount package of the DSC1104BI2-100.0000 allows for easy integration into space-constrained designs, while its low power consumption makes it suitable for portable and battery-operated devices. The oscillator is also compliant with industry-standard protocols and specifications, ensuring compatibility with a broad range of electronic components and systems.

Key features of the DSC1104BI2-100.0000 include:

  • High frequency precision at 100 MHz
  • Low jitter and phase noise for high-speed applications
  • Robust MEMS technology for enhanced reliability
  • Excellent frequency stability over temperature and time
  • Compact surface-mount package for easy integration
  • Low power consumption suitable for portable devices
  • Compliance with industry standards for wide compatibility

Whether it's for telecommunications, networking hardware, precision instrumentation, or any other application requiring a high-quality timing solution, the DSC1104BI2-100.0000 from Microchip Technology is an excellent choice for designers and engineers seeking performance and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8325 $59.4825
50+ $2.3242 $116.2100
77+ $2.2516 $173.3732
107+ $2.1789 $233.1423
138+ $2.1063 $290.6694
184+ $1.8884 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess