EN
  • EN
  • DE

TJA1082TT,118

Part No TJA1082TT,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14TSSOP / Automotive Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Automotive
Interface FlexRay
Voltage - Supply 4.75V ~ 5.25V
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number TJA1082
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 366455-TJA1082TT,118
Ultra Librarian 3D Model Ultra Librarian TJA1082TT,118 CAD Model

Description

Product Overview: TJA1082TT,118 by NXP Semiconductors

The TJA1082TT,118 is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate reliable communication in vehicle networks. This robust component is part of the FlexRay family, which is known for providing high-speed data exchange between critical systems in modern vehicles.

Key Features

  • FlexRay Protocol Compliance: Fully compliant with the FlexRay protocol specification version 3.0.1, the TJA1082TT,118 ensures seamless integration with FlexRay network designs.
  • High-Speed Communication: The device supports communication speeds up to 10 Mbps, making it suitable for high-performance automotive applications that require rapid data transfer.
  • Low Power Mode: An innovative low-power mode significantly reduces current consumption when the network is idle or in standby, contributing to overall energy efficiency.
  • Bus Guardian: Integrated bus guardian functionality enhances network safety by preventing faulty nodes from overloading the network with data.
  • Thermal Protection: Built-in thermal protection ensures that the device operates reliably over a wide temperature range, which is critical for automotive environments.

Applications

The TJA1082TT,118 is specifically designed for use in advanced automotive systems. Its primary applications include:

  • Engine Control Units (ECUs)
  • Brake and Stability Control Systems
  • Steering Control Systems
  • Driver Assistance Systems
  • On-board Infotainment Systems

Technical Specifications

The TJA1082TT,118 operates with a supply voltage range of 6V to 20V, making it versatile for various automotive electrical systems. It is packaged in a small form factor, with a leadless HVSON14 (3.0mm x 4.5mm) package that is optimized for minimal space consumption and ease of PCB layout design.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TJA1082TT,118 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance under harsh conditions.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6526 $51.1786
27+ $3.8175 $103.0725
41+ $3.6982 $151.6262
56+ $3.5789 $200.4184
73+ $3.4596 $252.5508
97+ $3.1018 $300.8746
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess