EN
  • EN
  • DE

TJA1081BTS,118

Part No TJA1081BTS,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Interface - Specialized FlexRay Node Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type FlexRay Node Transceiver
Supply Voltage - Max 5.25 V
Supply Voltage - Min 4.45 V
Operating Supply Current 47 mA
Mounting Style SMD/SMT
Package / Case SSOP-16
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product Transceivers
Series TJA1081B
Brand NXP Semiconductors
Operating Supply Voltage 4.45 V to 5.25 V
Product Type Interface - Specialized
Standard Pack Qty 2000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1081BTS,118 CAD Model

Description

Product Overview: TJA1081BTS,118

The TJA1081BTS,118 is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate reliable communication in vehicle networks. This robust component is part of NXP's advanced FlexRay transceiver family, offering a versatile solution for in-vehicle communication systems that require high data rates and long cable runs.

Key Features

  • FlexRay Protocol Compliance: The TJA1081BTS,118 is fully compliant with the FlexRay communication protocol, which is essential for modern automotive applications that demand high-speed and reliable data exchange.
  • High-Speed Data Transfer: With the capability to support data rates up to 10 Mbps, this transceiver is well-suited for applications requiring fast and efficient data transmission.
  • Low Power Mode: An innovative low-power mode helps to reduce the overall power consumption of the system when the network is idle or in standby, contributing to energy efficiency in the vehicle.
  • Bus Guardian Integrated: The transceiver comes with an integrated Bus Guardian that provides advanced error containment features to enhance network reliability and safety.
  • Thermal Protection: The device includes thermal protection mechanisms to prevent overheating, ensuring stable operation under varying temperature conditions.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the TJA1081BTS,118 is safeguarded against static electricity discharges that can occur during handling and operation.

Applications

The TJA1081BTS,118 is ideal for a wide range of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Chassis and Safety Systems
  • Infotainment and Telematics Systems

Product Specifications

Parameter Value
Data Rate Up to 10 Mbps
Supply Voltage 6V to 27V
Operating Temperature -40°C to +125°C
Package SOIC-14

The TJA1081BTS,118 transceiver by NXP Semiconductors represents a sophisticated solution for automotive communication networks, delivering high-speed data transfer, low power consumption, and robust protection features. Its adherence to the FlexRay protocol standards makes it a reliable choice for next-generation vehicle designs.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3221 $51.2547
17+ $6.0079 $102.1343
26+ $5.8202 $151.3252
36+ $5.6324 $202.7664
46+ $5.4447 $250.4562
62+ $4.8814 $302.6468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess