EN
  • EN
  • DE

TJA1050T/CM,118

Part No TJA1050T/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC High-speed CAN transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1050
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 500 kb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.75 V
Supply Voltage - Max 5.25 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 5 mA
ESD Protection 4 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Operating Supply Voltage 4.75 V to 5.25 V
Product Type CAN Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1050T/CM,118 CAD Model

Description

The TJA1050T/CM,118 is a high-performance interface chip for CAN (Controller Area Network) applications and is a pivotal component produced by NXP Semiconductors. This robust transceiver chip is designed to provide a reliable connection between the CAN protocol controller and the physical two-wire CAN bus, which is commonly used in automotive and industrial environments for efficient communication among microcontrollers and devices.

Key Features

  • High-Speed CAN Interface: The TJA1050T/CM,118 supports the ISO 11898 standard for high-speed CAN applications, ensuring compatibility with data transmission rates up to 1 Mbps.
  • Low Power Mode: An important feature of this transceiver is its low-power mode which significantly reduces current consumption when the CAN network is idle or if the node is not actively participating in communication.
  • Differential Receiver with High Common-Mode Range: The device provides robust signal detection and has the ability to handle common-mode voltages in the range of -35V to +35V, enhancing the reliability of communication in a noisy environment.
  • Thermal Protection: The TJA1050T/CM,118 is equipped with thermal protection that disables the transmitter in the event of a fault condition such as excessive temperature, ensuring the safety and longevity of the device.
  • Transmit Data (TXD) Dominant Timeout: This safety feature prevents the CAN controller from blocking communication on the CAN bus due to a stuck-at-dominant fault on TXD input.

Applications

The TJA1050T/CM,118 is primarily used in automotive networks, but it is also suitable for a variety of industrial automation systems. Its applications include, but are not limited to:

  • On-board diagnostics
  • Body control modules
  • Engine control units
  • Gateway modules
  • Industrial control systems
  • Embedded networking

Package and Quality

The device is offered in an SO8 package, which is suitable for surface-mount technology (SMT) and is compatible with standard pick-and-place equipment. The TJA1050T/CM,118 is part of NXP's commitment to quality and reliability, adhering to strict industry standards and rigorous testing protocols to ensure optimal performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0130 $50.6500
125+ $0.8312 $103.9000
190+ $0.8052 $152.9880
260+ $0.7793 $202.6180
335+ $0.7533 $252.3555
445+ $0.6754 $300.5530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess