Products specifications Report Issue?

Win Source Part Number WS1197306-TJA1044VTZ
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian TJA1044VTZ CAD Model

Description

Product Overview: TJA1044VTZ

The TJA1044VTZ is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This advanced product is specifically engineered to operate in harsh automotive environments, offering a wide range of features that ensure reliable communication in systems requiring data rates up to 1 Mbit/s.

Key Features:

  • ISO 11898-2:2016 Compliant: The device adheres to the latest CAN standard, ensuring compatibility with other CAN-compliant devices and systems.
  • Low Power Mode: With a very low current standby mode, the TJA1044VTZ helps to minimize the power consumption of battery-operated systems.
  • Bus Fault Protection: The transceiver is capable of withstanding up to ±58 V on the CAN bus, providing robust protection against electrical disturbances such as transients and overvoltages.
  • Improved Electromagnetic Emission and Immunity: The device features reduced electromagnetic emissions and increased immunity to electromagnetic interference, making it ideal for use in electrically noisy environments.
  • Automatic Thermal Shutdown: An integrated thermal protection mechanism prevents the device from overheating, ensuring long-term reliability.
  • Transmit Data (TXD) Dominant Time-out Function: This safety feature prevents the CAN controller from permanently transmitting dominant bits, which could otherwise lead to bus lock-up.

Applications:

The TJA1044VTZ is suitable for a wide range of automotive applications, including:

  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Package and Quality:

The transceiver is available in an 8-pin HVSON package, which is lead-free and RoHS compliant. Its small footprint and low-profile design make it ideal for space-constrained applications. The TJA1044VTZ is qualified according to AEC-Q100 standards, ensuring automotive-grade quality and reliability.

Overall, the TJA1044VTZ from NXP is a robust, high-performance CAN transceiver that offers a reliable solution for data communication in modern automotive applications, where efficiency and durability are paramount.

You May Also Be Interested in

Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention