Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 45m
Carrier Frequency 38.0kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 450μA
Orientation Side View
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C (TA)
Win Source Part Number 1114766-TSOP34338
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSOP34338 CAD Model

Description

The Vishay TSOP34338 is a through-hole mounted side view sensor that belongs to the category of sensors and transducers.

  • Mounting Type: Through-hole
  • Sensing Distance: 45m
  • Temperature Range: -25°C to 85°C
  • Operating Supply Voltage: 2.5 V to 5.5 V
  • Supply Current: 450μA
  • Carrier Frequency: 38.0kHz
  • Packaging: Tube/rail
  • Popularity Level: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Everlight Electronics Co Ltd
DIP, 9.2X6.8X6MM, FREQ: 38KHZ
Lowest to $0.3912
ECAD model for IRM-8601S-P
MACOM Technology Solutions
DG-32XR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
ECAD model for 11206-01
MACOM Technology Solutions
P-50A/8V/Z50/DC/FC
Need more? Email Us
ECAD model for 11088-05
MACOM Technology Solutions
P-40HPA/8V/Z50/AC/SC
Need more? Email Us
ECAD model for 11112-04
MACOM Technology Solutions
P-50C/8V/Z50/DC/FC
Need more? Email Us
ECAD model for 11238-01
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.2949
ECAD model for TSOP75238WTR
MACOM Technology Solutions
AT-10SFH/17LP/AC/MM/FC
Need more? Email Us
ECAD model for 11233-01
MACOM Technology Solutions
PT-40G/8LDGPPO/AC/LC/B1
Need more? Email Us
ECAD model for 11174-04
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
ECAD model for TSSP58P38

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0626 $51.5650
60+ $1.6924 $101.5440
92+ $1.6395 $150.8340
127+ $1.5866 $201.4982
164+ $1.5337 $251.5268
219+ $1.3751 $301.1469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,892 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention