Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216381-TEESVB1E106M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVB1E106M8R CAD Model

Description

The TEESVB1E106M8R is a tantalum capacitor from NEC.

  • Application: It is designed for use in a wide range of applications such as power supplies, decoupling circuits, and audio equipment.
  • Capacitance: The TEESVB1E106M8R has a capacitance of 10uF
  • Voltage Rating: and a voltage rating of 25V.
  • Features: The capacitor has a low ESR and a high ripple current capability which makes it suitable for use in high-frequency circuits.
  • Reliability: The TEESVB1E106M8R is also designed to be highly reliable and has a long service life.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10% 35V 2910
Need more? Email Us
ECAD model for 195D106X9035Z2T
Vishay
CAP TANT 100UF 20% 6.3V 2812
Lowest to $1.0088
ECAD model for 595D107X06R3C2T
Vishay
CAP TANT 1.5UF 10% 35V RADIAL
Need more? Email Us
ECAD model for 199D155X9035A1V1E3
Panasonic
470uF 2.5V Tantalum Polymer Capacitor 125C
Lowest to $0.1340
ECAD model for TPM2S471P125R
Vishay
22uF 10V Tantalum Capacitor 20% 0805
Lowest to $0.1787
ECAD model for TCSM1A226M8
Vishay
CAP TANT 4.7UF 10% 25V 2312
Need more? Email Us
ECAD model for 593D475X9025C2TE3
Vishay
293D105X9016A8T
Need more? Email Us
ECAD model for 293D105X9016A8T
Vishay
CAP TANT 33UF 20% 16V 2312
Need more? Email Us
ECAD model for 593D336X0016C2TE3
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 1411
Need more? Email Us
ECAD model for F951A107MBAAM1Q2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention