Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Backplane
For Use With/Related Products CS1 Series
Ultra Librarian 3D Model Ultra Librarian CS1W-BI082 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CBL ETHN XC/RJ45 CAT 6A 1M
Need more? Email Us
ECAD model for 60-9000060-01
Omron
32 NPN OUT CONN,FOR MITSUBISHI
Need more? Email Us
ECAD model for B7A-R3A33-M
Omron
OUTPUT UNIT LINEAR 0-5V FOR E5AK
Need more? Email Us
ECAD model for E53-V35
Omron
REPLACE CONN/TERM 24PIN CRIMP
Need more? Email Us
ECAD model for C500-CE242
Omron
CBL DB9 DB9 6 FT
Need more? Email Us
ECAD model for 61-000010-02
Omron
CXONEV4 DVD MEDIA
Need more? Email Us
ECAD model for CXONE-AL00D-V4
Omron
VOLTAGE OUTPUT UNIT FOR E5ZE
Need more? Email Us
ECAD model for E53-E8Q
Omron
CP1 MODBUS TCPIP OPTION BOARD
Need more? Email Us
ECAD model for CP1W-MODTCP01-US
Omron
REPLACEMENT CONN/TERM 40PIN SLD
Need more? Email Us
ECAD model for C500-CE401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention