The NXP TJA1021TK/10/C is a high-performance LIN (Local Interconnect Network) transceiver designed to provide seamless data communication in automotive and industrial applications. As a key component in networked devices, this transceiver boasts exceptional reliability and robustness, meeting the stringent requirements of in-vehicle networking systems.
Key Features:
- Compatibility: Fully compatible with the LIN protocol specification 2.0, 2.1, and SAE J2602, the TJA1021TK/10/C ensures a broad range of interoperability with other LIN-compliant devices.
- Low Power Mode: With an advanced power management system, the transceiver offers a low-power sleep mode, significantly reducing the power consumption when the network is inactive.
- Wake-up Functionality: The device can be woken up from sleep mode through a local wake-up signal or via the LIN bus, providing flexibility in network management.
- High ESD Protection: The TJA1021TK/10/C is designed to withstand electrostatic discharge events, ensuring the integrity and longevity of the network in harsh environments.
- Bus Pins Protected: Against transients in automotive environments, providing additional resilience and reliability.
Applications:
The transceiver is ideal for a wide range of applications within the automotive sector, including but not limited to:
- Body control modules
- Door and window control
- Seat positioning systems
- Climate control units
- Sensor interfaces
In addition to automotive uses, the TJA1021TK/10/C can also be employed in industrial automation systems where a reliable LIN communication interface is required.
Technical Specifications:
- Supply voltage range: 5.5V to 18V
- Operating temperature range: -40°C to +125°C
- Package: SO8
The NXP TJA1021TK/10/C LIN transceiver is an exemplary solution for designers looking to implement a robust and efficient communication network in their automotive or industrial projects. Its high immunity to interference, low power consumption, and versatile wake-up features make it an indispensable component for modern electronic systems.