EN
  • EN
  • DE
  • IT

TJA1021

Part No TJA1021
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description LIN 2.1/SAE J2602 transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267621-TJA1021
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1021 CAD Model

Description

The NXP TJA1021 is a high-performance LIN (Local Interconnect Network) transceiver designed to provide a robust interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications. As part of NXP's leading-edge automotive networking solutions, the TJA1021 is engineered to deliver reliable communication in harsh environments, with improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Key Features

  • Compatibility: Fully compatible with the LIN protocol specification 2.0, 2.1, and SAE J2602, the TJA1021 ensures seamless integration with existing and new network designs.
  • Low Power Mode: An innovative low-power mode significantly reduces current consumption when the network is idle, making it ideal for battery-operated systems.
  • Wake-up Functionality: Offers both local and remote wake-up capabilities, enabling the network to quickly transition from sleep to operational mode when required.
  • Robustness: Designed to withstand the challenging conditions of automotive environments, it offers excellent EMC performance and is protected against ESD up to ±8 kV.
  • Temperature Range: Operates over a wide temperature range from -40°C to +125°C, ensuring reliability across various operating conditions.

Applications

The TJA1021 is versatile for a range of applications within the automotive sector such as body control modules, door modules, seat control, climate control, and sensor interfaces. It is also suitable for industrial automation systems that require robust and reliable network communication.

Technical Specifications

  • Supply voltage range: 5.5V to 27V
  • Very low current consumption in sleep mode
  • Integrated slope control for reduced RFI emissions
  • Bus pins protected against transients in automotive environments
  • Thermal protection with auto-restart

The TJA1021 transceiver from NXP is a testament to the company's commitment to providing advanced communication solutions that meet the stringent requirements of automotive and industrial applications. Its robust design and energy-efficient operation make it a top choice for developers looking to enhance the functionality and reliability of their LIN networked systems.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess