EN
  • EN
  • DE

TEF6862HL/V1SS422,

Part No TEF6862HL/V1SS422,
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CREST SELECTIVE 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM, WB
Applications AM/FM Radio Receiver
Current - Receiving 101.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 1002898-TEF6862HL/V1SS422,
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEF6862HL/V1SS422, CAD Model

Description

The TEF6862HL/V1SS422 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed specifically for advanced car radio and audio systems. This high-performance IC combines multiple functions and features to deliver exceptional audio quality and radio reception in automotive environments.

Key Features

  • Integrated AM/FM Radio Receiver: The IC includes an AM/FM radio receiver with support for various global radio band standards, ensuring compatibility and superior performance for both analog and digital radio broadcasts.
  • Advanced Signal Processing: With its sophisticated signal processing capabilities, the TEF6862HL/V1SS422 provides noise reduction, multipath suppression, and improved sound quality, resulting in a clear and enjoyable listening experience.
  • Flexible Audio Processing: It features an integrated audio processor that supports various audio enhancement technologies such as dynamic bass boost, loudness control, and equalization to tailor the audio output to the listener's preference.
  • High Integration: The IC integrates several functions that typically require separate components, reducing the overall parts count, saving space, and simplifying the design of the car audio system.
  • Robust Design: Designed to withstand the harsh conditions of automotive applications, the TEF6862HL/V1SS422 operates reliably over a wide temperature range and is resistant to the electrical disturbances common in vehicle environments.

Applications

The TEF6862HL/V1SS422 is ideal for a variety of automotive audio applications, including:

  • Standard and high-end car radios
  • Infotainment systems
  • Telematics systems
  • Audio amplifiers with integrated radio functionality

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official NXP datasheets and product documentation. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and guidelines for circuit design and PCB layout.

Conclusion

The TEF6862HL/V1SS422 from NXP represents a blend of innovation and reliability, offering car manufacturers and audio system designers a versatile solution to elevate the automotive audio experience. Its integration, performance, and robustness make it a top choice for next-generation car audio systems.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess