EN
  • EN
  • DE

BM70BLES1FC2-0B03AA

Part No BM70BLES1FC2-0B03AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Memory Size 256kB Flash, 32kB ROM, 24kB SRAM
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Firmware Version 1.06
Base Product Number BM70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 88
Win Source Part Number 1205100-BM70BLES1FC2-0B03AA
Ultra Librarian 3D Model Ultra Librarian BM70BLES1FC2-0B03AA CAD Model

Description

Microchip Technology's BM70BLES1FC2-0B03AA Bluetooth Module

The BM70BLES1FC2-0B03AA is a fully-integrated Bluetooth Low Energy (BLE) module from the renowned manufacturer Microchip Technology. Designed to provide a high-performance wireless connectivity solution, this module is an ideal choice for developers looking to integrate BLE functionality into their applications with minimal effort and maximum efficiency.

Key Features

  • Bluetooth 4.2 Compliant: The module is compliant with the Bluetooth 4.2 standard, ensuring reliable communication and compatibility with a wide range of BLE devices.
  • Compact Size: With its small form factor, the BM70BLES1FC2-0B03AA can be easily integrated into space-constrained designs, making it perfect for portable and wearable technology.
  • Low Power Consumption: Designed for energy efficiency, the module is optimized for battery-powered applications, extending the life of your device.
  • Integrated Chip Antenna: It comes with an integrated chip antenna, which simplifies the design process by eliminating the need for external antenna considerations.
  • Easy to Use: The module supports a simple serial interface for communication, allowing for straightforward integration with microcontrollers and processors.
  • Robust Security Features: It includes secure connection features and AES-128 encryption, providing a secure wireless communication environment.

Applications

The versatility of the BM70BLES1FC2-0B03AA BLE module makes it suitable for a diverse range of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Health and fitness wearables
  • Smart home automation
  • Wireless sensor networks
  • Mobile phone accessories

Technical Specifications

Some of the technical specifications of the BM70BLES1FC2-0B03AA module include:

  • Operating Voltage: 1.9V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Frequency Band: 2.402GHz to 2.480GHz
  • Output Power: 0 dBm to +4 dBm
  • Receiving Sensitivity: -93 dBm

Whether you are developing a new wearable device, upgrading a home automation system, or creating innovative IoT solutions, the BM70BLES1FC2-0B03AA from Microchip Technology provides a reliable and efficient wireless connectivity solution that can help bring your products to the next level.

You May Also Be Interested in

CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8712 $51.7424
5+ $21.2276 $106.1380
8+ $20.5643 $164.5144
11+ $19.9009 $218.9099
13+ $19.2375 $250.0875
18+ $17.2475 $310.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess