EN
  • EN
  • DE

NCL30081ASNT1G

Part No NCL30081ASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 6TSOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCL30081
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCL30081ASNT1G,NCL30081ASNT1GOSCT,NCL30081ASNT1GOSTR,NCL30081ASNT1GOSDKR,2156-NCL30081ASNT1G-ONTR
Standard Package 3,000
Win Source Part Number 1320310-NCL30081ASNT1G
Ultra Librarian 3D Model Ultra Librarian NCL30081ASNT1G CAD Model

Description

The ON Semiconductor NCL30081ASNT1G is a cutting-edge LED driver integrated circuit (IC) designed to deliver high efficiency and accuracy for lighting solutions. This driver IC is a perfect choice for a wide range of applications, including general lighting, architectural lighting, and backlighting for LCD TVs and monitors.

Key Features

  • High Efficiency: The NCL30081ASNT1G is designed to provide a high level of efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the longevity and reliability of lighting systems.
  • Wide Input Voltage Range: This driver supports a broad input voltage range, making it versatile for use in various global voltage standards and ensuring consistent performance across different power supplies.
  • Dimming Capability: It offers smooth and continuous dimming capabilities, allowing users to adjust the brightness levels according to their preferences or requirements.
  • Power Factor Correction: With built-in power factor correction (PFC), the NCL30081ASNT1G ensures that the power drawn from the mains is utilized efficiently, resulting in an environmentally friendly and cost-effective lighting solution.
  • Protection Features: The IC includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown, safeguarding the lighting system from potential damage caused by abnormal operating conditions.

Applications

The NCL30081ASNT1G is suitable for a variety of lighting applications thanks to its versatility and robust performance. Some of the typical applications include:

  • Residential and commercial lighting fixtures
  • Street lighting and outdoor area lighting
  • LED backlighting for TVs and computer monitors
  • Architectural lighting that requires reliable and adjustable illumination

Technical Specifications

Some of the technical specifications of the NCL30081ASNT1G include:

  • Package: TSOP-6
  • Topology: Critical Conduction Mode (CrM) Flyback
  • Adjustable Output Current
  • Frequency: 65 kHz to 205 kHz
  • Operating Temperature Range: -40°C to +125°C

With its advanced features and robust design, the ON Semiconductor NCL30081ASNT1G LED driver IC offers an optimal solution for designers looking to create efficient and reliable lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess