EN
  • EN
  • DE

PAL16R6A-2CN

Part No PAL16R6A-2CN
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267682-PAL16R6A-2CN
Ultra Librarian 3D Model Ultra Librarian PAL16R6A-2CN CAD Model

Description

The PAL16R6A-2CN is a Programmable Array Logic (PAL) device. These devices are used for implementing custom logic functions by programming the connections within the array. The '16' in the name signifies that it has 16 inputs (or input/output pins), 'R6' indicates a registered output configuration with six registered outputs, and 'A' designates a specific architectural version. The '-2' indicates a propagation delay of 25ns and 'CN' usually specifies the package type, which is often a plastic DIP (Dual In-line Package) for through-hole mounting.

Applications:

  • Address decoding in memory systems: PAL devices can be configured to generate chip select signals based on address ranges.
  • Peripheral controllers: Implementing custom control logic for interfacing with various peripherals.
  • State machines: Designing sequential logic circuits for control systems or data processing.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Data encryption and decryption: Implementing custom encryption algorithms.

Features:

  • Programmable AND array: Allows users to define custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output signals.
  • Registered outputs: Provides clocked outputs for synchronous operation and improved noise immunity.
  • High speed: Offers fast propagation delays for high-performance applications.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL logic devices.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for custom ASICs.
  • Reduced component count: Integrates multiple logic gates into a single device, reducing board space and complexity.
  • Improved performance: Offers faster propagation delays compared to discrete logic gates.
  • Simplified design: Simplifies the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16R6A-2CN operates on a 5V power supply and typically comes in a 20-pin DIP package. The propagation delay, as indicated by the '-2', is 25ns. The device has six registered outputs, meaning each output is connected to a flip-flop, enabling synchronous operation. The specific architecture 'A' distinguishes it from other variants in terms of the number of inputs, outputs, and the distribution of registered and combinatorial outputs. These PAL devices are one-time programmable (OTP), meaning that once the logic is programmed, it cannot be changed. Programming is typically done using a PAL programmer that applies specific voltage and current patterns to the device pins. The programming process involves 'blowing' fuses within the AND array to create the desired connections.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess