EN
  • EN
  • DE
  • IT

TEF6721HL

Part No TEF6721HL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Car radio tuner front-end for digital IF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266706-TEF6721HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6721HL CAD Model

Description

The TEF6721HL, part of NXP's acclaimed car radio and audio DSP product line, is designed to meet the sophisticated demands of today's automotive entertainment systems. This high-performance integrated circuit is engineered to deliver superior sound quality and robust radio signal processing in a compact and efficient package.

Key Features

  • Advanced Signal Processing: Equipped with state-of-the-art digital signal processing capabilities, the TEF6721HL ensures crystal-clear audio reproduction and reliable radio reception under various conditions.
  • Multi-Band Radio Support: With support for AM, FM, and Weather Band (WB) frequencies, this versatile IC caters to a broad range of radio listening preferences and can adapt to different regional standards.
  • Integrated Audio Functions: The chip includes various integrated audio functions such as volume control, equalization, and sound enhancement features, enabling a rich and immersive listening experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the TEF6721HL operates with low power consumption, making it ideal for automotive environments where energy management is critical.

Applications

The TEF6721HL is suitable for a wide array of automotive audio applications, including:

  • Standard and high-end car radios
  • Car multimedia systems
  • Telematics systems

Technical Specifications

The TEF6721HL boasts a range of technical specifications designed to enhance the audio and radio functionality in vehicles:

  • Supply voltage: Typically 8.5V to 9.5V
  • Operating temperature range: -40°C to +85°C
  • Package: LQFP80 (Low-profile Quad Flat Package)

Conclusion

With its blend of robust radio signal processing, advanced audio capabilities, and low power consumption, the TEF6721HL from NXP stands out as a leading solution for automotive entertainment systems. Its flexibility and performance make it an excellent choice for manufacturers looking to enhance the in-car audio experience for drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3634 $50.1804
15+ $6.8623 $102.9345
23+ $6.6479 $152.9017
32+ $6.4334 $205.8688
41+ $6.2190 $254.9790
54+ $5.5756 $301.0824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess