EN
  • EN
  • DE

TEF6657HN/V101518

Part No TEF6657HN/V101518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description TEF6657HN - DSP BASED RADIO TUNE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 993157-TEF6657HN/V101518
Ultra Librarian 3D Model Ultra Librarian TEF6657HN/V101518 CAD Model

Description

The TEF6657HN/V101518 is a high-performance car radio and audio system integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced IC is engineered to deliver superior radio reception and audio processing capabilities, making it an ideal solution for automotive entertainment systems.

Key Features

  • Integrated Radio Tuner: Features a high-quality AM/FM radio tuner with support for various broadcast standards, ensuring a wide reception range and consistent performance.
  • Audio Processing: Comes equipped with advanced audio DSP capabilities for sound enhancement, noise reduction, and various audio effects to provide a rich listening experience.
  • Flexibility: Offers a flexible platform that can be adapted to different market requirements and car manufacturer specifications.
  • Connectivity: Includes I²C and SPI interfaces for communication with other in-vehicle systems, as well as support for external components such as amplifiers and display units.

Applications

The TEF6657HN/V101518 is designed for use in a range of automotive audio applications, including:

  • Standard and high-end car radios
  • Infotainment systems
  • Telematics devices

Technical Specifications

The TEF6657HN/V101518 is built with the following technical specifications that make it a robust choice for automotive audio solutions:

  • Supply Voltage: Designed to operate within automotive power supply ranges.
  • Operating Temperature: Capable of functioning in the wide temperature ranges typical of automotive environments.
  • Packaging: Available in a lead-free package that is designed for optimal heat dissipation and reliability in automotive applications.

With its combination of radio reception excellence, audio processing prowess, and system integration flexibility, the TEF6657HN/V101518 from NXP is a top-tier choice for car manufacturers looking to enhance the audio and entertainment experience for drivers and passengers alike.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess