EN
  • EN
  • DE

TEF6621T/V1T,518

Part No TEF6621T/V1T,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RECEIVER AM/FM 32SO / series RF Receiver AM, FM PCB, Surface Mount 32-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 8.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package 32-SO
Base Product Number TEF662
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935294683518
Standard Package 1,000
Win Source Part Number 1011802-TEF6621T/V1T,518
Ultra Librarian 3D Model Ultra Librarian TEF6621T/V1T,518 CAD Model

Description

The TEF6621T/V1T,518 is a high-performance car radio tuner integrated circuit brought to you by NXP Semiconductors, a leader in the automotive electronics industry. This versatile IC is designed to provide a superior radio listening experience in vehicles, featuring advanced signal processing and a robust set of features to enhance audio reception and quality.

Key Features

  • High Sensitivity: The TEF6621T/V1T,518 boasts excellent sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Low Noise: With its low-noise design, this tuner IC minimizes interference, delivering a crisp and clean audio output.
  • Multi-Band Support: It supports AM, FM, and weather band frequencies, providing comprehensive coverage for a wide range of radio stations.
  • Automatic Frequency Control (AFC): The AFC feature helps maintain stable tuning and compensates for frequency drift, which is particularly useful in a moving vehicle.
  • Integrated Stereo Decoder: The integrated stereo decoder ensures high-quality stereo sound reproduction with minimal external components required.

Applications

The TEF6621T/V1T,518 is primarily used in the automotive industry for in-car entertainment systems. It can be integrated into standard car radios, multimedia systems, and navigation units to provide users with a reliable and enjoyable radio experience.

Technical Specifications

  • Supply Voltage: Designed to operate at a standard automotive power supply level.
  • Package: Housed in a compact SO package, it is suitable for space-constrained applications.
  • Quality: Built to meet the rigorous standards of the automotive industry, ensuring reliability and durability.

Conclusion

With its combination of performance, integration, and quality, the TEF6621T/V1T,518 from NXP is an excellent choice for automotive manufacturers and hobbyists alike looking to enhance the radio capabilities of their vehicle entertainment systems. Its advanced features and reliable performance make it a standout product in the market for car radio tuners.

You May Also Be Interested in

Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess