EN
  • EN
  • DE

TEF6606T/V2

Part No TEF6606T/V2
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216489-TEF6606T/V2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6606T/V2 CAD Model

Description

The TEF6606T/V2 is a high-performance car radio tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced tuner IC is engineered to provide exceptional reception quality and a rich feature set, making it an ideal solution for automotive entertainment systems.

Key Features

  • High Sensitivity: The TEF6606T/V2 is equipped with an advanced radio frequency (RF) front-end, ensuring high sensitivity and selectivity for AM, FM, and WB (Weather Band) reception.
  • Low Noise: Designed with a low-noise amplifier, this IC delivers clear audio quality with minimal interference, enhancing the listening experience in various driving conditions.
  • Integrated Signal Processing: It features integrated signal processing capabilities, including automatic frequency control (AFC), automatic gain control (AGC), and stereo noise cancellation, to provide a stable and high-quality audio output.
  • Wide Supply Voltage Range: The TEF6606T/V2 operates over a wide supply voltage range, accommodating the varying electrical environments found in automotive applications.
  • Flexible Interface Options: The IC supports both I²C and SPI communication protocols, allowing for easy integration with most car radio systems and microcontrollers.

Applications

Primarily designed for automotive use, the TEF6606T/V2 is suitable for a variety of in-vehicle entertainment systems, including:

  • Standard car radios
  • High-end audio systems with multiple tuners
  • Navigation systems with integrated radio functionality
  • Telematics devices requiring radio capabilities

Technical Specifications

The TEF6606T/V2 offers robust technical specifications that cater to the demanding requirements of automotive radio systems:

  • AM/FM/WB tuner with support for RDS/RBDS
  • Frequency Range: FM: 76 MHz to 108 MHz, AM: 522 kHz to 1710 kHz, WB: 162.40 MHz to 162.55 MHz
  • Sensitivity: FM: 1.5 µV, AM: 15 µV/m
  • Supply Voltage: 7.0 V to 9.0 V
  • Operating Temperature Range: -40°C to +85°C

With its combination of performance, reliability, and flexibility, the TEF6606T/V2 stands out as a premium choice for automotive manufacturers and aftermarket audio system designers seeking to enhance the in-vehicle audio experience.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess