Products specifications

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -97dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1077318-MICRF022YM-FS24-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF022YM-FS24-TR CAD Model

Description

The MICRF022YM-FS24-TR from Microchip Technology is a sophisticated QwikRadio® UHF ASK/FSK transmitter IC designed to provide a high-performance wireless communication solution for a wide range of applications. Operating in the 2400-2483.5 MHz frequency range, this device is perfect for systems that require a reliable and efficient method to transmit data wirelessly.

Key Features:

  • Frequency Range: Designed to operate within the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, the MICRF022YM-FS24-TR provides a versatile frequency range for global use.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, allowing for flexibility in signal modulation according to the system requirements.
  • Output Power: The transmitter delivers an adjustable output power that can be set according to the application's range requirements, providing efficient power consumption.
  • Low Voltage Operation: It operates at a low voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Integrated Features: The device includes an integrated PLL (Phase-Locked Loop) synthesizer and a PA (Power Amplifier), which reduce the need for external components and simplify the design process.
  • Packaging: Supplied in a compact surface-mount package, the MICRF022YM-FS24-TR is designed for easy integration into various electronic assemblies.

Applications:

The versatility of the MICRF022YM-FS24-TR makes it an ideal choice for a variety of wireless applications, including but not limited to:

  • Remote control systems
  • Home automation
  • Wireless sensor networks
  • Industrial control and monitoring
  • Telemetry systems
  • Consumer electronics

With its robust feature set and high reliability, the MICRF022YM-FS24-TR from Microchip Technology stands out as a premier solution for designers looking to incorporate wireless capabilities into their products. Whether for commercial or industrial applications, this transmitter IC ensures efficient and dependable wireless communication.

You May Also Be Interested in

Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to $1.8334
ECAD model for BCM20713A1KUFBXG
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention