EN
  • EN
  • DE

TEA5759HL

Part No TEA5759HL
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description Self Tuned Radio STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216287-TEA5759HL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5759HL CAD Model

Description

The TEA5759HL, manufactured by NXP Semiconductors, is a high-performance integrated circuit designed for use in modern radio receivers. This sophisticated chip is specifically engineered to provide exceptional reception quality and advanced features for AM/FM radio systems. The TEA5759HL is a testament to NXP's commitment to innovation in radio frequency (RF) technology and its applications in consumer electronics.

Key Features

  • High Sensitivity: The TEA5759HL boasts a highly sensitive tuner that ensures clear reception even in areas with weak signal strength, providing listeners with a better audio experience.
  • Low Noise Figure: With its low noise figure, the TEA5759HL minimizes background hiss and static, delivering crisp and clean audio output.
  • Automatic Frequency Control (AFC): The AFC feature helps maintain optimal tuning by automatically adjusting the receiver frequency to lock onto the strongest signal.
  • Integrated Voltage Controlled Oscillator (VCO): The built-in VCO simplifies circuit design and reduces the number of external components required, leading to more compact and cost-effective radio designs.
  • Programmable De-emphasis: Users can program the de-emphasis filter to match regional broadcast standards, ensuring compatibility with different markets.

Applications

The TEA5759HL is ideal for a wide range of applications, including but not limited to:

  • Portable radios
  • Home stereo systems
  • Car audio systems
  • Clock radios
  • Hi-Fi tuners

Technical Specifications

The TEA5759HL operates within the standard AM and FM broadcast bands and is compatible with both analog and digital tuning systems. It requires a minimal number of external components, which allows for a more streamlined design process. The chip is housed in a compact HLQFP32 package, making it suitable for space-constrained applications.

Conclusion

The TEA5759HL from NXP Semiconductors is a versatile and reliable choice for manufacturers looking to incorporate high-quality radio functionality into their products. Its advanced features and ease of integration make it a leading solution in the market for AM/FM radio receiver ICs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess