The LT6700CDCB-3#TRMPBF is a high-performance, low power, dual voltage comparator with integrated reference from Linear Technology. This precision device is designed to operate over a wide supply voltage range, making it suitable for a variety of applications including battery-powered devices, portable equipment, and power-critical applications.
Key Features
- Integrated Reference: The LT6700 features a precise 400mV reference voltage, enabling accurate voltage monitoring and threshold detection without the need for external components.
- Dual Comparators: With two independent comparators, this device allows for simultaneous monitoring of two different voltage levels, enhancing system reliability and performance.
- Low Power Consumption: The LT6700CDCB-3#TRMPBF is optimized for low power operation, consuming only 6.5µA of supply current per comparator, which is ideal for battery-powered and portable applications.
- Wide Operating Voltage Range: It can operate from 1.4V to 18V, providing the flexibility to be used in systems with varying power supplies.
- Over-The-Top® Input Range: The input voltage range extends from the negative supply to 18V, regardless of the supply voltage, enabling the comparator to function in a wide array of environments.
Applications
The LT6700CDCB-3#TRMPBF is versatile and can be used in numerous applications. Its low power consumption and wide voltage range make it ideal for:
- Battery-powered systems
- Portable handheld devices
- Threshold detection and system monitoring
- Window comparators
- Automotive and industrial electronics
- Power supply control
Product Specifications
Parameter
Value
Reference Voltage
400mV
Supply Current
6.5µA per comparator
Supply Voltage Range
1.4V to 18V
Operating Temperature Range
-40°C to 85°C
Package
6-Lead DFN
The LT6700CDCB-3#TRMPBF by Linear Technology is a highly efficient, reliable, and flexible solution for a wide range of voltage comparison applications.