Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series UPM (Universal Power Modules)
Package Tube
Product Status Obsolete
Connector Usage Backplane
Connector Type Receptacle, Female Blade Sockets
Connector Style Blade Power
Number of Positions 3
Number of Positions Loaded All
Number of Rows 1
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 3 Power
Contact Finish Gold or Gold-Palladium
Color Gray
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 250V
Base Product Number 223955
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -2-42939-4874-SI,-223955-2-SI,-2-42939-4874-SI-ND,2266-223955-2,2239552
Standard Package 60
Win Source Part Number 1202084-223955-2
Ultra Librarian 3D Model Ultra Librarian 223955-2 CAD Model

Description

The TE Connectivity AMP Connectors 223955-2 is a specialized backplane connector designed for use in a variety of electronic applications manufactured by TE Connectivity AMP Connectors.

    You May Also Be Interested in

    Hirose Electric Co Ltd
    CONTACT PIN SIGNAL 20-24AWG GOLD
    Need more? Email Us
    ECAD model for QR/P1-PCA2B-221
    Molex, LLC
    Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube
    Lowest to $1.2509
    ECAD model for 54603-1102
    TE Connectivity
    CONN PLUG MULTIGIG 112P EDGE MNT / 112 Connector Plug, Male Blades Board Edge, Through Hole, Right Angle Black MULTIGIG, Center
    Lowest to $117.6327
    ECAD model for 2102771-2
    TE Connectivity
    CONTACT PIN SIGNAL 22-26AWG GOLD
    Need more? Email Us
    ECAD model for 208262-3
    TE Connectivity
    CONTACT PIN SIGNAL 22-26AWG GOLD
    Need more? Email Us
    ECAD model for M39029/11-144
    Amphenol FCI
    CONN HEADER 77POS 2MM PRESS-FIT
    Lowest to $1.5568
    ECAD model for HM2P09PD5111N9
    TE Connectivity
    GUIDE PIN 4-40
    Lowest to $3.4341
    ECAD model for 171082-1
    Hirose Electric Co Ltd
    CONTACT NON-GEND SGNL 18-24AWG
    Need more? Email Us
    ECAD model for QR/P-XC-221(12)
    Molex, LLC
    Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
    Need more? Email Us
    ECAD model for 1721403808

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.1667
    ECAD model for FT4232HL-REEL
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $21.5455
    ECAD model for TPSM63606RDLR
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $23.9394
    ECAD model for DRV8432DKD
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.1676
    ECAD model for NTA4153NT1G
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.1523
    ECAD model for EC2-5NU
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.0273
    ECAD model for FT230XS-R
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $4.7879
    ECAD model for EPM3128ATC100-10N
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.1819
    ECAD model for ULN2803ADWR
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $5.5061
    ECAD model for BME280
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $4.0697
    ECAD model for BMI160
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.3182
    ECAD model for PI3740-00-LGIZ
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5485
    ECAD model for FT234XD-R
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $19.6304
    ECAD model for ICM-42688-P
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention