EN
  • EN
  • DE

TEA2208T/1J

Part No TEA2208T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BRIDGE RECTIFIER CONTROLLER S014
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Desktop, Notebook PCs PMIC 14-SO
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TEA2208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935390169118, 568-TEA2208T/1JDKR, 568-TEA2208T/1JTR, 568-TEA2208T/1JCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869995-TEA2208T/1J
Ultra Librarian 3D Model Ultra Librarian TEA2208T/1J CAD Model

Description

Introducing the TEA2208T/1J Standalone Active Bridge Rectifier from NXP

The TEA2208T/1J is a cutting-edge electronic component designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This innovative product serves as a standalone active bridge rectifier, which is a critical component in power conversion and management applications. The TEA2208T/1J is engineered to replace traditional diode bridges with an efficient and compact solution, significantly enhancing the overall efficiency of AC/DC converters.

Key Features

  • High Efficiency: The TEA2208T/1J is designed to minimize losses by actively rectifying the AC input, which results in higher efficiency compared to passive diode bridges. This is particularly beneficial in applications where energy conservation is paramount.
  • Reduced Thermal Footprint: With its high-efficiency performance, the TEA2208T/1J generates less heat, reducing the need for extensive cooling systems and enabling more compact designs.
  • Low Standby Power: The device is optimized to consume minimal power in standby mode, making it an ideal choice for eco-friendly and energy-saving applications.
  • Zero Qrr Switch: The TEA2208T/1J incorporates a zero Qrr switch, which eliminates reverse recovery losses and further enhances the efficiency of the power conversion process.

Applications

The versatility of the TEA2208T/1J makes it suitable for a wide range of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Adapters for Mobile Devices
  • Televisions and Monitors
  • Desktop and Laptop Computers

Technical Specifications

The TEA2208T/1J operates over a wide input voltage range and is compatible with various AC line voltages, making it a flexible solution for global products. It is available in a compact SOT-23 package, which allows for easy integration into existing designs without the need for significant layout changes.

Conclusion

With its outstanding performance and adaptability, the TEA2208T/1J from NXP Semiconductors represents a significant advancement in power management technology. By integrating this active bridge rectifier into your designs, you can achieve higher efficiency, reduce thermal challenges, and contribute to the development of more sustainable electronic products.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess