EN
  • EN
  • DE

TEA1751T

Part No TEA1751T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip III SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266631-TEA1751T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1751T CAD Model

Description

Product Overview: TEA1751T

The TEA1751T is a sophisticated GreenChip synchronous rectifier controller IC designed by NXP Semiconductors, a leader in providing innovative semiconductor solutions. This integrated circuit is part of NXP's commitment to developing energy-efficient power management components, and it is specifically tailored for switch mode power supplies (SMPS).

Key Features

  • High Efficiency: The TEA1751T integrates a synchronous rectification control, which is essential for achieving high efficiency in power conversion, especially at low output power levels.
  • Energy Saving: Its advanced control algorithms contribute to energy savings, making it an ideal choice for applications sensitive to power consumption.
  • Flexibility: The device is designed to work with a variety of SMPS topologies, including flyback, forward, and resonant converters, providing design flexibility for engineers.
  • Integrated Protection Features: It includes several protection features such as overvoltage protection (OVP), undervoltage lockout (UVLO), and overtemperature protection (OTP) to ensure safe operation under abnormal conditions.

Applications

The TEA1751T is suitable for a wide range of applications, including:

  • Power supplies for LCD TVs and monitors
  • Adapters for notebooks and other portable devices
  • Power supplies for desktop computers and servers
  • Industrial and medical power systems

Technical Specifications

The TEA1751T operates over a wide supply voltage range and can handle high current levels, making it a robust choice for demanding applications. It is available in a compact SO8 package, which is advantageous for space-constrained designs.

Environmental Impact

As part of NXP's GreenChip family, the TEA1751T is designed with the environment in mind. It complies with various environmental standards, reducing the ecological footprint of electronic devices that incorporate this IC.

With its combination of high efficiency, energy-saving features, and design flexibility, the TEA1751T from NXP Semiconductors is a compelling solution for modern power supply designs that require both performance and eco-friendliness.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess