Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074422-MC10EP32DTR2
Ultra Librarian 3D Model Ultra Librarian MC10EP32DTR2 CAD Model

Description

The MC10EP32DTR2 from ON Semiconductor is a versatile and high-performance ECL (Emitter Coupled Logic) clock divider and master-slave flip-flop that is designed to meet the rigorous demands of high-speed digital systems. This integrated circuit is part of ON Semiconductor's 10EP series, known for their exceptional signal integrity and timing precision.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 225 ps, the MC10EP32DTR2 is optimized for ultra-fast applications, ensuring minimal latency in critical timing paths.
  • Differential ECL Inputs and Outputs: The device features fully differential inputs and outputs, providing improved noise immunity and allowing for the use of differential signaling for enhanced signal integrity.
  • Flexible Power Supply: It operates with a power supply range of −4.2 V to −5.7 V, giving designers the flexibility to integrate the device into various system voltage levels.
  • Master-Slave Configuration: The flip-flop's master-slave configuration ensures that the output state changes on the falling edge of the clock input, providing a reliable and predictable toggle action for synchronous systems.
  • Internal 75 kΩ Input Pull-Down Resistors: These resistors are integrated to facilitate input interfacing and minimize external component requirements.
  • Functionally Compatible with Existing 10E Series: This ensures easy integration or replacement in existing designs without significant redesign.

Applications

The MC10EP32DTR2 is an ideal choice for various high-speed digital applications including:

  • High-frequency clock division
  • Data communication and telecommunication systems
  • Pulse and square wave generation
  • High-speed timing circuits
  • Phase-locked loops (PLLs) and frequency synthesizers

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC10EP32DTR2 is no exception. It is manufactured under strict quality control processes and is designed to meet or exceed industry standards for performance and durability. This ensures that the MC10EP32DTR2 can be used with confidence in critical and demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for HEF40193BP,652
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.8896
ECAD model for SY100EP32VKG-TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention