EN
  • EN
  • DE

TSSOP16

Part No TSSOP16
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-voltage 8-bit I2C-bus and SMBus low power I/O port with interrupt, weak pull-up and Agile I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1274872-TSSOP16
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSSOP16 CAD Model

Description

The NXP TSSOP16 is a highly versatile and compact integrated circuit package designed to accommodate a wide range of semiconductor devices. TSSOP stands for Thin Shrink Small Outline Package, which is indicative of the product's slim profile and space-saving footprint. This package is particularly well-suited for applications where board space is at a premium and high-density mounting is required.

Key Features

  • Compact Size: The TSSOP16 package is known for its small dimensions, which allows for efficient use of PCB real estate, making it ideal for densely packed electronic assemblies.
  • High Pin Count: With 16 pins, the TSSOP16 provides sufficient connectivity for a variety of complex circuits without compromising on the size of the package.
  • Thermal Performance: The package design facilitates better thermal management, ensuring that the device operates within its specified temperature ranges even under high load conditions.
  • Robust Construction: NXP's TSSOP16 is built to withstand the rigors of modern electronic environments, offering durability and reliability in a range of applications.
  • Lead (Pb)-Free: In compliance with current environmental standards, the TSSOP16 package is lead-free, catering to eco-friendly manufacturing processes.

Applications

The NXP TSSOP16 package is used across various industries and applications due to its versatile nature. It is particularly useful in:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices

Whether it's for microcontrollers, memory chips, or other logic devices, the TSSOP16 from NXP provides a reliable housing that meets the demands of modern electronic design. Its performance and form factor make it a preferred choice for engineers looking to create compact, high-performing products.

Quality and Support

NXP is committed to delivering high-quality products that meet stringent industry standards. The TSSOP16 package is backed by NXP's comprehensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to integrate this package into their projects successfully.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4264 $72.8528
4+ $29.8891 $119.5564
6+ $28.9547 $173.7282
9+ $28.0203 $252.1827
11+ $27.0871 $297.9581
15+ $24.2850 $364.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess