EN
  • EN
  • DE

TEA1708T/1

Part No TEA1708T/1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750016-TEA1708T/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1708T/1 CAD Model

Description

Introducing the TEA1708T/1 Standby Controller from NXP

The TEA1708T/1 is an innovative standby controller chip developed by NXP Semiconductors, designed for high-efficiency power supplies. With energy conservation becoming increasingly important, the TEA1708T/1 offers a solution to minimize standby power consumption in a range of electronic devices.

Key Features

  • Zero-Power Switch: At the heart of the TEA1708T/1 is the zero-power switch, which enables power supplies to reach near-zero power consumption during standby mode without compromising functionality when the device is active.
  • High Efficiency: This controller is optimized for efficiency, ensuring that power supplies meet the stringent requirements of energy-saving regulations such as Energy Star and the European Code of Conduct.
  • Wide Supply Voltage Range: The TEA1708T/1 operates over a broad supply voltage range, providing flexibility in various application designs and ensuring stable performance under fluctuating power conditions.
  • Low Quiescent Current: It boasts an impressively low quiescent current, which further contributes to its energy-saving capabilities.

Applications

The TEA1708T/1 is suitable for a wide array of applications where power efficiency is crucial. It is particularly beneficial in the design of:

  • Power adapters
  • Consumer electronics
  • Office equipment
  • Standby power supplies for desktop and notebook computers

Technical Specifications

The TEA1708T/1 standby controller comes in a small SOT23-5 package, making it ideal for compact power supply designs. It features an integrated MOSFET that ensures reliable switching performance. The device is also designed to be robust against line voltage variations, making it a solid choice for applications that require consistent performance despite unstable input conditions.

Commitment to Sustainability

NXP Semiconductors is committed to creating products that not only meet the current demands of technology but also pave the way for a more sustainable future. The TEA1708T/1 embodies this commitment by helping manufacturers create products that are more energy-efficient and have a smaller ecological footprint.

By incorporating the TEA1708T/1 into your design, you are choosing a product that offers both technological innovation and a step towards a greener, more sustainable world.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6905 $51.1195
46+ $2.2076 $101.5496
71+ $2.1387 $151.8477
97+ $2.0697 $200.7609
125+ $2.0007 $250.0875
168+ $1.7937 $301.3416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,751 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess